EN
  • EN
  • DE

MPXA6115AC7U

Part No MPXA6115AC7U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 0.13" 4.7V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPXA6115A
Package Tube
Product Status Active
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±1.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.550", 13.97mm), Top Port
Supplier Device Package 8-DIP
Base Product Number MPXA6115
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 643976-MPXA6115AC7U
Ultra Librarian 3D Model Ultra Librarian MPXA6115AC7U CAD Model

Description

NXP MPXA6115AC7U Pressure Sensor

The NXP MPXA6115AC7U is a state-of-the-art pressure sensor that offers a high level of accuracy and reliability for a wide range of applications. This sensor is designed to measure absolute air pressure within the range of 15 to 115 kPa, making it an ideal choice for systems that require precise pressure monitoring such as automotive engine control systems, altimeters, barometers, and various industrial controls.

Constructed with NXP's advanced piezoresistive transducer technology, the MPXA6115AC7U delivers a highly linear output directly proportional to the applied pressure. The sensor's integrated circuitry includes a temperature-compensated and calibrated pressure sensing element, ensuring that it provides stable and accurate readings over its entire operating temperature range of -40°C to +125°C.

The compact, robust design of the MPXA6115AC7U features a durable package that is resistant to environmental stressors such as vibration and shock. It comes in a small outline package (SOP) with a ported configuration, which simplifies the process of integrating it into a variety of systems without the need for additional components or complex installation procedures.

Key features of the MPXA6115AC7U include:

  • Pressure Range: 15 to 115 kPa
  • Supply Voltage: 4.85 to 5.35 V
  • Operating Temperature: -40°C to +125°C
  • Output: 0.2 to 4.8 V proportional to applied pressure
  • Accuracy: ±1.5% Maximum Error over 0°C to 85°C
  • High sensitivity and excellent repeatability
  • Temperature-compensated and calibrated
  • Small outline package for easy mounting

Whether it's for automotive pressure sensing, weather forecasting equipment, or sophisticated industrial measurement systems, the NXP MPXA6115AC7U offers the performance and durability needed to deliver consistent, accurate data. Its easy-to-use interface and compatibility with various microcontrollers and processors make it a versatile choice for developers and engineers looking to enhance their designs with reliable pressure sensing capabilities.

For detailed specifications, application notes, and integration guidance, users should consult the datasheet and technical resources provided by NXP Semiconductors.

You May Also Be Interested in

Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.16" (3.94mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SMT / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 1PSI DIFF 3.3V SMT / Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7284 $69.4568
4+ $28.4951 $113.9804
6+ $27.6046 $165.6276
8+ $26.7142 $213.7136
10+ $25.8237 $258.2370
13+ $23.1523 $300.9799
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess