EN
  • EN
  • DE
  • IT

MPX10GP

Part No MPX10GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSIG 0.19" .035V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPX10
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 35 mV (3V)
Accuracy ±1%
Voltage - Supply 3V ~ 6V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Termination Style PC Pin
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 4-SIP Module
Base Product Number MPX10
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846933-MPX10GP
Ultra Librarian 3D Model Ultra Librarian MPX10GP CAD Model

Description

Product Overview: NXP MPX10GP Pressure Sensor

The NXP MPX10GP is a state-of-the-art pressure sensor that offers a reliable and accurate solution for a wide range of applications, from medical devices to industrial control systems. This versatile sensor is designed to measure absolute pressure, which means it provides readings relative to a perfect vacuum, rather than ambient atmospheric pressure.

Key Features

  • Pressure Range: The MPX10GP is capable of measuring pressure from 0 to 10 kPa, making it suitable for low-pressure applications.
  • Sensitivity: It features a high sensitivity of 40 mV/kPa, ensuring precise measurements even with small pressure changes.
  • Supply Voltage: The device operates on a supply voltage of 3.0 V to 6.0 V, providing flexibility in various circuit designs.
  • Temperature Compensated: The MPX10GP includes temperature compensation from 0°C to +85°C, which guarantees consistent performance across a wide range of operating conditions.
  • Uncompensated: This model is the uncompensated version, allowing users to implement their own compensation techniques or to use the sensor in controlled environments.
  • Small Form Factor: With its small size, the MPX10GP is ideal for applications where space is at a premium.

Applications

The MPX10GP pressure sensor is well-suited for a variety of applications, including but not limited to:

  • Pneumatic control systems
  • Healthcare equipment such as blood pressure monitors
  • Environmental monitoring devices
  • Industrial process control
  • Level indicators for liquids and gases

Quality and Reliability

NXP is renowned for its commitment to quality and reliability, and the MPX10GP is no exception. It is built to the highest standards, ensuring that it not only meets but exceeds the requirements of the most demanding applications. With its robust design and proven performance, the MPX10GP is a sensor you can count on for precise pressure measurements.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4561 $50.9122
5+ $20.8870 $104.4350
8+ $20.2343 $161.8744
11+ $19.5816 $215.3976
14+ $18.9289 $265.0046
18+ $16.9707 $305.4726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess