EN
  • EN
  • DE
  • IT

MPX5010GP

Part No MPX5010GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR GAUGE PRESS 1.45 PSI MAX / Pressure Sensor 0.2V to 4.7V 0kPa to 10kPa Gage 6-Pin Case 867B-04 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series MPX5010
Pressure Type Vented Gauge
Operating Pressure 1.45 PSI (10 kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±5%
Operating Supply Voltage 4.75 V ~ 5.25 V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 5.8 PSI (40 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 6-SIP Module
Win Source Part Number 789375-MPX5010GP
Popularity Medium
Supply and Demand Status Limited
Family Name MPX5010G
Introduction Date July 26, 1994
ECCN EAR99
Country of Origin Republic of Korea, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPX5010GP CAD Model

Description

The MPX5010GP is a highly accurate piezoresistive pressure sensor from NXP Semiconductors designed to handle a wide range of applications. This integrated pressure sensor provides a very simple analog interface, making it ideal for developers and engineers seeking to incorporate pressure sensing into their designs without the need for complex circuitry or additional components.

NXP MPX5010GP Pressure Sensor

Key Features

  • Pressure Range: The MPX5010GP measures differential pressure in the range of 0 to 10 kPa (0 to 1.45 psi), making it suitable for a variety of low-pressure applications.
  • Output: It provides a linear voltage output that is directly proportional to the applied pressure. The output is ratiometric with respect to the supply voltage, offering ease of use with standard ADCs.
  • Accuracy: With a high level of accuracy (±2.5% Maximum Error over 0° to 85°C), the sensor ensures precise readings for reliable performance in critical applications.
  • Supply Voltage: The sensor operates at a supply voltage of 4.85 V to 5.35 V, compatible with most common electronic devices and systems.
  • Package: Encased in a durable, dual-port, thermoplastic (polysulfone) housing, the MPX5010GP is designed to be easily mountable and robust against environmental factors.
  • Integrated Silicon Pressure Sensor: On-chip signal conditioned temperature compensated and calibrated, the MPX5010GP offers a high-level, stable output.

Applications

The versatility of the MPX5010GP allows it to be used in a wide array of applications, including but not limited to:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Level and flow sensing in industrial control systems
  • Environmental monitoring for weather stations
  • Air movement control in HVAC systems
  • Various consumer products requiring pressure measurement

With its reliable performance and straightforward interfacing, the NXP MPX5010GP pressure sensor is an excellent choice for developers in need of an effective pressure sensing solution.

You May Also Be Interested in

Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2453 $94.4906
3+ $38.7654 $116.2962
4+ $37.5539 $150.2156
6+ $36.3425 $218.0550
8+ $35.1311 $281.0488
10+ $31.4969 $314.9690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess