EN
  • EN
  • DE

MPL115A2

Part No MPL115A2
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description IC BAROMETER I2C DGTL MINI 8LGA / Miniature I2C Digital Barometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Absolute
Operating Pressure 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa)
Output Type I2C
Output 10 b
Accuracy ±0.145PSI (±1kPa)
Supply Voltage (V) 2.375V ~ 5.5V
Port Style No Port
Features Shutdown Mode, Standby Mode
Termination Style SMD (SMT) Tab
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-TLGA
Supplier Device Package 8-LGA (5x3)
Manufacturer Pack Quantity 2,450
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813222-MPL115A2
Ultra Librarian 3D Model Ultra Librarian MPL115A2 CAD Model

Description

Product Overview: MPL115A2 Digital Barometric Pressure Sensor

The MPL115A2 is a compact, high-precision digital barometric pressure sensor from NXP Semiconductors designed for a wide range of applications. This sensor is ideal for portable devices due to its small footprint and low power consumption. It provides a very accurate pressure measurement which can be used to derive altitude information, enhancing the capabilities of mobile phones, GPS units, weather stations, and various other consumer and industrial devices.

Key Features

  • High Accuracy: The MPL115A2 offers a pressure measurement range of 50 to 115 kPa with an accuracy of ±1 kPa over the temperature range of -40°C to +85°C.
  • Temperature Compensated: The sensor includes an on-board temperature sensor to help provide temperature compensated pressure readings for improved accuracy.
  • Digital Output: The sensor communicates via an I²C interface, providing a digital output that can be easily integrated with most microcontrollers.
  • Small Size: The MPL115A2 comes in a small, leadless package measuring just 5 mm x 3 mm x 1.2 mm, making it suitable for space-constrained applications.
  • Low Power: It operates with a supply voltage range of 2.375V to 5.5V, and its low power consumption makes it suitable for battery-powered devices.

Applications

The MPL115A2's precision and compact design make it well-suited for a variety of applications, including:

  • Mobile phones and tablets
  • GPS navigation systems
  • Weather stations
  • Altitude and barometric pressure measurement devices
  • Industrial and consumer products requiring environmental monitoring

Easy Integration

Integration of the MPL115A2 into a system is facilitated by its simple I²C digital interface, which allows for direct communication with microcontrollers without the need for additional components. The sensor also comes with a fully calibrated pressure and temperature sensor for out-of-the-box usage, and its low power consumption allows it to be easily incorporated into portable and battery-powered devices.

You May Also Be Interested in

Honeywell
SENSOR PRES 6BAR GAUG 3.3V SMD / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0263 $63.2367
21+ $5.7652 $121.0692
32+ $5.5850 $178.7200
43+ $5.4049 $232.4107
56+ $5.2247 $292.5832
74+ $4.6842 $346.6308
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess