EN
  • EN
  • DE

MPC9350AC

Part No MPC9350AC
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER LV 32-LQFP / Clock Generator, Fanout Distribution, Multiplexer IC 200MHz 1 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Clock Generator, Fanout Distribution, Multiplexer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MPC93
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1201848-MPC9350AC
Ultra Librarian 3D Model Ultra Librarian MPC9350AC CAD Model

Description

The NXP MPC9350AC is a highly integrated communication processor that stands out in the market for its exceptional performance and versatility. It is designed to cater to the demanding needs of networking and telecommunication applications, offering a robust solution for system designers.

Key Features:

  • High-Performance Core: At the heart of the MPC9350AC is a PowerPC core, which is renowned for its efficiency and computing power. This core is capable of handling complex tasks with ease, making it ideal for high-speed communication systems.
  • Integrated Communications Processor: The device comes with an array of communication interfaces, including Gigabit Ethernet, PCI, and RapidIO. These interfaces provide high-speed data transfer capabilities essential for modern networking equipment.
  • Advanced Security: Security is a critical aspect of communication networks, and the MPC9350AC is equipped with advanced encryption features. It supports numerous security protocols to ensure data integrity and confidentiality across networks.
  • Power Efficiency: Despite its powerful performance, the MPC9350AC is designed to be power-efficient. This feature is particularly important for reducing operational costs and for applications where power availability is a constraint.

Applications:

The versatility of the NXP MPC9350AC makes it suitable for a wide range of applications, including:

  • Network routers and switches
  • Wireless base stations
  • Industrial control systems
  • Medical imaging equipment
  • Storage networks

Technical Specifications:

With a focus on high-speed data processing and connectivity, the MPC9350AC boasts an impressive set of technical specifications:

  • CPU Core: PowerPC
  • Frequency: Up to 1 GHz
  • L2 Cache: Integrated
  • Memory Support: DDR SDRAM
  • I/O Interfaces: Gigabit Ethernet, PCI, RapidIO
  • Package: 480-pin TBGA

In conclusion, the NXP MPC9350AC is a powerful and efficient processor that provides a scalable solution for complex communication systems. Its combination of performance, security features, and connectivity options makes it an excellent choice for any high-end networking or telecommunication project.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess