EN
  • EN
  • DE

MPC9315AC

Part No MPC9315AC
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLK GENERATOR/DVR 32-LQFP / Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 160MHz 1 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL Yes
Input LVCMOS
Output LVCMOS
Number of Circuits 1
Frequency - Max 160MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MPC93
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1080081-MPC9315AC
Ultra Librarian 3D Model Ultra Librarian MPC9315AC CAD Model

Description

The NXP MPC9315AC is a high-performance, precision clock synthesizer that caters to the demanding needs of telecommunication and networking systems. This advanced integrated circuit (IC) is designed to offer exceptional frequency synthesis and clock distribution capabilities, ensuring reliable and accurate timing solutions for complex electronic applications.

Key Features

  • Frequency Synthesis: The MPC9315AC can generate a wide range of frequencies, offering versatility for different system requirements. Its PLL (Phase-Locked Loop) circuitry provides stable and precise frequency outputs.
  • Low Jitter Performance: With its low phase noise and jitter characteristics, this product ensures high-quality signal integrity, which is crucial for high-speed data communications and processing.
  • Versatile Voltage Operation: It operates at multiple voltage levels, accommodating various system designs and power requirements.
  • Programmable Outputs: The device features programmable output frequency options, enabling customization for specific application needs.
  • Temperature Range: The MPC9315AC is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The NXP MPC9315AC is ideal for use in a broad array of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunication infrastructure
  • High-speed computing and data processing systems
  • Industrial control systems
  • Test and measurement equipment

Technical Specifications

The technical specifications of the MPC9315AC include:

  • Supply Voltage: 3.3V ±0.3V or 2.5V ±0.2V
  • Output Frequency Range: Up to 200 MHz
  • Operating Temperature Range: -40°C to +85°C
  • Package: 32-lead LQFP

In summary, the NXP MPC9315AC is a robust and flexible clock synthesizer solution that meets the stringent requirements of modern electronic systems. Its ability to provide stable and precise clock signals makes it an indispensable component for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess