EN
  • EN
  • DE

APTGT150TDU60PG

Part No APTGT150TDU60PG
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 600V 225A 480W SP6P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module Trench Field Stop Triple, Dual - Common Source 600 V 225 A 480 W Chassis Mount SP6-P
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Chassis Mount
Package SP6
Case / Package SP6-P
Family Name APTGT150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911659-APTGT150TDU60PG
Ultra Librarian 3D Model Ultra Librarian APTGT150TDU60PG CAD Model

Description

Product Overview: APTGT150TDU60PG - Microchip Technology

The APTGT150TDU60PG, from the renowned manufacturer Microchip Technology, is a cutting-edge power module designed to cater to a wide range of applications that demand high efficiency and reliability. This power module is an essential component in the realm of power electronics, offering a compact solution for inverter applications and electrical converters used in industrial, automotive, and renewable energy sectors.

Key Features:

  • High Power Density: The APTGT150TDU60PG boasts a high power density, making it ideal for applications where space is at a premium and efficiency is critical.
  • Wide Voltage Range: With an operational voltage range that caters to various industrial requirements, this power module is versatile and can be integrated into numerous electrical systems.
  • Advanced Trench IGBT Technology: The module utilizes advanced Trench IGBT technology, which provides superior conduction and switching performance, resulting in enhanced overall efficiency and reduced heat generation.
  • Optimized for Fast Switching: Designed for fast switching applications, the APTGT150TDU60PG minimizes switching losses, which is crucial for high-frequency operations.
  • Robust Thermal Management: The power module features an excellent thermal management system, ensuring that the device operates within its safe temperature range even under high load conditions.
  • Isolated Baseplate: Equipped with an isolated baseplate, the APTGT150TDU60PG ensures electrical isolation and easy mounting, making it a safe and user-friendly option for system integrators.
  • Durable and Reliable: Microchip Technology's commitment to quality means that this power module is built to last and withstand the rigors of demanding industrial environments.

Applications:

The APTGT150TDU60PG is suitable for a variety of applications, including:

  • Electric vehicle (EV) inverters
  • Uninterruptible power supplies (UPS)
  • Industrial motor drives
  • Renewable energy systems, such as solar inverters and wind turbines
  • Power factor correction (PFC) circuits

With its robust design, advanced technology, and Microchip Technology's reputation for quality, the APTGT150TDU60PG is an excellent choice for designers and engineers looking for a reliable power module solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $264.7036 $264.7036
2+ $237.3204 $474.6408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess