EN
  • EN
  • DE

MPC8535CVTAQGA

Part No MPC8535CVTAQGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1GHz 1.5V/1.8V/2.5V/3.3V 783-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
SATA SATA 3Gbps (1)
USB USB 2.0 (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, MMC/SD, PCI, SPI
Win Source Part Number 789284-MPC8535CVTAQGA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8535
Introduction Date July 14, 2010
ECCN 5A992
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8535CVTAQGA CAD Model

Description

NXP MPC8535CVTAQGA Product Overview

The NXP MPC8535CVTAQGA is a high-performance, power-efficient PowerQUICC III processor designed to meet the demanding requirements of networking, telecommunications, and industrial applications. This advanced integrated host processor is built on Power Architecture® technology, ensuring robust processing capabilities for a wide range of systems.

Key Features

  • Core: Built around the e500 System-on-Chip (SoC) core, the MPC8535 operates at speeds up to 1.5 GHz, delivering exceptional performance for complex tasks and multitasking environments.
  • Memory Support: It includes an integrated memory controller that supports DDR2 and DDR3 SDRAMs, providing flexible memory options and enabling high-speed data processing.
  • Connectivity: The processor is equipped with multiple I/O options, including Gigabit Ethernet controllers, PCI Express interfaces, and USB 2.0 ports, offering versatile connectivity solutions for various applications.
  • Integrated Security: The MPC8535 features an advanced security engine that supports various encryption and hashing algorithms, ensuring secure data transmission and protection against unauthorized access.
  • Power Efficiency: Designed with power management features, the MPC8535 helps reduce overall power consumption, making it suitable for energy-sensitive applications.

Applications

The versatile nature of the NXP MPC8535CVTAQGA processor makes it an ideal choice for a range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure like base stations and network control units
  • Industrial control and automation systems
  • Medical imaging and healthcare devices
  • Embedded computing and storage platforms

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the MPC8535CVTAQGA is no exception. This processor is manufactured using advanced semiconductor processes, ensuring high performance and long-term reliability for critical applications. With NXP's reputation in the industry, you can trust the MPC8535CVTAQGA to be a reliable core component in your system.

Conclusion

Overall, the NXP MPC8535CVTAQGA stands out as a powerful, versatile, and efficient processor, suited for a variety of high-end applications that require robust performance, connectivity, and security features. Its integration of advanced technologies and support for multiple interfaces make it a comprehensive solution for system developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
IBM
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess