EN
  • EN
  • DE

MPC8533EVTANG

Part No MPC8533EVTANG
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 800MHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 800MHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TA)
Security Features Cryptography, Random Number Generator
Package 783-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Additional Interfaces DUART, HSSI, I2C, PCI
Win Source Part Number 789281-MPC8533EVTANG
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8533E
Introduction Date March 20, 2008
ECCN 5A002.a
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8533EVTANG CAD Model

Description

NXP MPC8533EVTANG PowerQUICC III Processor

The NXP MPC8533EVTANG is a highly integrated microprocessor that harnesses the processing power of the PowerQUICC III family, designed to meet the requirements of networking and telecommunications. This advanced processor is built on Power Architecture technology, offering a versatile solution for embedded systems that require high-performance processing, connectivity, and efficient power management.

Key Features

  • Core: Equipped with an e500 core, the MPC8533EVTANG operates at speeds up to 1.5 GHz, delivering exceptional computational capabilities and supporting a wide range of applications.
  • Memory Support: It includes integrated memory controllers for DDR2 and DDR3 SDRAM, ensuring fast and flexible memory access to keep up with the demands of complex tasks.
  • Connectivity: The processor features multiple communication interfaces, including Gigabit Ethernet, PCI Express, and USB 2.0, providing versatile connectivity options for various system configurations.
  • Integrated Security: On-chip security features include a cryptographic acceleration engine and a secure boot process, enabling secure data transactions and protection against unauthorized firmware modifications.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8533EVTANG incorporates advanced power management techniques, making it suitable for energy-sensitive applications.

Applications

The NXP MPC8533EVTANG is ideal for a range of applications, particularly in the networking and telecom industries. It is well-suited for network routers, switches, access points, and other communication infrastructure equipment. Additionally, its robust security features make it a solid choice for firewall and VPN appliances, as well as other applications that require secure data processing.

Design Support

NXP provides comprehensive design support for the MPC8533EVTANG, including technical documentation, reference designs, and software tools. Developers can leverage these resources to accelerate the design and development process, ensuring a faster time-to-market for their products.

Overall, the NXP MPC8533EVTANG is a powerful and reliable processor that offers a combination of high-speed processing, versatile connectivity, and advanced security, making it a top choice for embedded systems in the networking and telecommunications sectors.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.0985 $107.0985
2+ $103.6439 $207.2878
3+ $100.1893 $300.5679
4+ $89.8244 $359.2976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess