Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300c4s
Speed 533MHz
Operating Temperature Range 0°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name MPC8377
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14310, 935314623557, MPC8377EVRAJFA-ND
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885735-MPC8377EVRAJFA
Ultra Librarian 3D Model Ultra Librarian MPC8377EVRAJFA CAD Model

Description

NXP MPC8377EVRAJFA Product Overview

The NXP MPC8377EVRAJFA is a high-performance, power-efficient processor that is part of the PowerQUICC II Pro series. This processor is designed to meet the requirements of a broad range of embedded applications, including networking, telecommunications, industrial control, and automotive systems. It is built on Power Architecture technology, which is renowned for its robust instruction set and exceptional processing capabilities.

Key Features

  • Integrated Processor: The MPC8377EVRAJFA features an e300 core, which is capable of running up to 800 MHz, providing the computational power necessary for complex tasks.
  • Memory Support: It supports DDR2 and DDR1 memory controllers, allowing for flexible memory solutions that can match the requirements of various applications.
  • Connectivity: This processor offers a wealth of connectivity options, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, ensuring seamless integration with a multitude of peripherals and networks.
  • Security: The MPC8377EVRAJFA comes equipped with an enhanced security engine that supports a variety of algorithms, such as DES, 3DES, AES, MD5, SHA-1/2, and RSA, to ensure data integrity and secure communications.
  • Power Efficiency: Designed with power efficiency in mind, the processor provides an optimal balance between performance and power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the MPC8377EVRAJFA allows it to be utilized across a wide range of applications. Its robust processing capabilities and connectivity options make it ideal for network routers, switches, and access devices. Its security features are well-suited for firewall and VPN appliances, as well as for secure wireless access points and gateways. Additionally, its industrial interfaces and support for a wide temperature range allow for deployment in industrial control systems and automotive electronics.

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MPC8377EVRAJFA is no exception. The processor is built to meet the high standards required in mission-critical environments. Furthermore, NXP provides comprehensive technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate the MPC8377EVRAJFA into their products.

Overall, the NXP MPC8377EVRAJFA is a powerful, secure, and versatile processor that is well-suited for a variety of high-demand embedded applications, delivering the performance and features necessary to drive innovation and efficiency in today's technology landscape.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.3964 $108.7928
3+ $44.6330 $133.8990
5+ $43.2383 $216.1915
7+ $41.8434 $292.9038
8+ $40.4487 $323.5896
11+ $36.2643 $398.9073
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention