EN
  • EN
  • DE

MPC8323EZQADDC

Part No MPC8323EZQADDC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description PowerQUICC™ II Pro Integrated Communications Processor Family Hardware Specifications | IC MPU MPC83XX 266MHZ 516BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC e300c2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC 2.2
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Security Features Cryptography
Manufacturer Package 516-BBGA
Supplier Device Package 516-FPBGA (27x27)
Additional Interfaces DUART, I2C, PCI, SPI, TDM, UART
Family Part Number MPC8323
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 711350-MPC8323EZQADDC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8323EZQADDC CAD Model

Description

The NXP MPC8323EZQADDC is a robust and versatile integrated processor that is part of NXP's PowerQUICC II Pro family. This high-performance processor is designed to meet the needs of a wide range of applications, including networking, telecommunications, industrial control, and embedded computing. Its architecture is based on the e300 core, which is built upon Power Architecture technology, ensuring compatibility with a broad ecosystem of software and hardware tools.

Key Features

  • Core: Power Architecture e300c3, running at speeds up to 400 MHz, providing a balance of performance and power efficiency.
  • Memory: Integrated memory controller supporting DDR2 SDRAM, allowing for high-speed data access and optimal system performance.
  • Connectivity: Multiple communication interfaces including Ethernet, USB, UART, SPI, and I2C, making it suitable for a variety of connectivity requirements.
  • Security: Enhanced security features including a security engine for encryption and secure boot, ensuring data protection and secure system operations.

Applications

The MPC8323EZQADDC is ideal for a range of applications, such as:

  • Networking equipment like routers, switches, and gateways
  • Industrial control systems
  • Wireless infrastructure
  • Embedded computing platforms

Technical Specifications

Attribute Details CPU Core e300c3 Power Architecture Frequency Up to 400 MHz Memory Support DDR2 SDRAM Security Features Encryption, Secure Boot Connectivity Ethernet, USB, UART, SPI, I2C

In summary, the NXP MPC8323EZQADDC processor is a powerful and secure solution that provides a flexible platform for a variety of embedded systems. Its combination of performance, integrated memory, and extensive connectivity options make it a go-to choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess