EN
  • EN
  • DE

MPC8306VMAFDCA

Part No MPC8306VMAFDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 333MHZ 369BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300c3
Speed 333MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 369-LFBGA
Case / Package 369-PBGA (19x19)
Family Name MPC8306
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885725-MPC8306VMAFDCA
Ultra Librarian 3D Model Ultra Librarian MPC8306VMAFDCA CAD Model

Description

The NXP MPC8306VMAFDCA is a versatile, low-power PowerQUICC II Pro processor designed to meet the needs of embedded networking and industrial applications. This processor is built on Power Architecture technology, which is renowned for its high performance and efficiency. It is particularly well-suited for applications such as gateways, Ethernet switches, wireless LAN access points, and general-purpose embedded systems.

Key Features

  • Integrated Processor: The MPC8306VMAFDCA features an e300 core, built on Power Architecture technology, running at up to 266 MHz, delivering robust performance for complex tasks.
  • Memory Support: It comes with integrated memory controllers that support DDR2 memory, providing fast and efficient data storage and retrieval.
  • Connectivity: This product offers a rich set of connectivity options including dual Ethernet controllers, USB 2.0, and UART interfaces, making it easy to connect to various peripherals and networks.
  • Low Power Consumption: Designed with power efficiency in mind, the MPC8306VMAFDCA is optimized for applications where power consumption is critical.

Advantages

The MPC8306VMAFDCA processor provides several advantages for designers and engineers. Its integrated peripherals reduce the need for external components, which can simplify design and lower system costs. Additionally, the processor's scalability and software compatibility allow for easy integration into a wide range of applications without significant changes to existing software infrastructure.

Applications

With its combination of performance, connectivity, and low power consumption, the NXP MPC8306VMAFDCA is an ideal choice for a variety of applications, including:

  • Industrial Control Systems
  • Networking Equipment
  • Wireless Access Points
  • Print and Imaging Devices
  • Consumer Electronics

In conclusion, the NXP MPC8306VMAFDCA is a powerful and efficient processor that offers an excellent balance of performance, connectivity, and energy efficiency, making it a top choice for developers and manufacturers of embedded systems and networking equipment.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess