Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC G2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (3)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 480-LBGA Exposed Pad
Supplier Device Package 480-TBGA (37.5x37.5)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Family Part Number PC8260
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Win Source Part Number 755133-MPC8260AVVPJDB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8260AVVPJDB CAD Model

Description

Product Overview: NXP MPC8260AVVPJDB

The NXP MPC8260AVVPJDB is a high-performance, versatile microprocessor designed to cater to the demanding needs of networking and telecommunication applications. This integrated processor is part of NXP's PowerQUICC II family, which is renowned for its exceptional processing power, integrated communications capabilities, and robust architecture.

Key Features

  • High-Performance Core: At the heart of the MPC8260AVVPJDB lies a PowerPC core with a maximum operating frequency of up to 266 MHz, providing the computational horsepower required for complex tasks.
  • Integrated Communications Processor Module (CPM): The CPM offers a wide array of communication interfaces, including support for ATM, Ethernet, HDLC, UART, and more, making this processor incredibly versatile in handling various communication protocols.
  • Memory Management: Equipped with a sophisticated memory controller, it supports SDRAM, SRAM, and Flash memory, ensuring smooth data management and storage operations.
  • System Integration: With integrated peripherals such as I2C, SPI, and a time-slot assigner for TDM channels, the MPC8260AVVPJDB significantly reduces the need for external components, leading to cost-effective system designs.

Applications

The NXP MPC8260AVVPJDB is tailored for a variety of applications, particularly in:

  • Networking equipment such as routers, switches, and access devices
  • Telecommunications infrastructure like base stations and signal processing
  • Industrial control systems
  • Wireless communication systems

Technical Specifications

Attribute Details CPU Core PowerPC Operating Frequency Up to 266 MHz Package 480-PBGA Operating Temperature -40°C to +105°C Voltage Supply 3.3V

With its robust feature set and flexible design, the NXP MPC8260AVVPJDB is a powerful solution for designers looking to create high-end communication systems with reduced development time and increased efficiency.

You May Also Be Interested in

Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $434.6270 $434.6270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention