EN
  • EN
  • DE

MPC603RRX266LC

Part No MPC603RRX266LC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC6XX 266MHZ 255FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 266MHz 255-FCCBGA (21x21)
Manufacturer NXP
Series MPC6xx
Package Tray
Part Status Obsolete
Core Processor PowerPC 603e
Speed 266MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 255-BCBGA, FCCBGA
Case / Package 255-FCCBGA (21x21)
Family Name MPC60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927858-MPC603RRX266LC
Ultra Librarian 3D Model Ultra Librarian MPC603RRX266LC CAD Model

Description

The NXP MPC603RRX266LC is a high-performance microprocessor designed to meet the demanding needs of embedded computing applications. It is part of the MPC60x series, which is renowned for its exceptional integration capabilities, power efficiency, and processing power. This product is particularly suitable for those seeking a robust processor for telecommunications, automotive, and industrial control systems.

Key Features

  • CPU Core: The processor is built around a 32-bit PowerPC 603e core, offering a balance of performance and power consumption, making it ideal for battery-powered and thermally sensitive applications.
  • Clock Speed: The MPC603RRX266LC operates at a frequency of 266MHz, providing a solid foundation for applications requiring swift data processing and real-time operations.
  • Cache Memory: It includes an integrated high-speed cache system, with 32KB of instruction cache and 32KB of data cache, which significantly improves the overall system performance by reducing memory latency.
  • Bus Interface: The device features a 64-bit data bus and a 32-bit address bus, supporting high data throughput and addressing capabilities.
  • Power Management: Advanced power management features are embedded, allowing for reduced power consumption during idle periods, which is critical for extending the battery life of portable devices.
  • Thermal Management: The MPC603RRX266LC is designed with thermal management in mind, featuring a low thermal design power (TDP) that helps to maintain optimal operating temperatures.

Applications

The versatility of the NXP MPC603RRX266LC makes it suitable for a wide range of applications. Its power and speed are particularly advantageous in the areas of:

  • Telecommunications infrastructure, such as routers and switches
  • Automotive control systems, including engine management and driver assistance systems
  • Industrial automation for control and monitoring systems
  • High-end imaging devices and medical equipment
  • Aerospace and defense systems where reliability and performance are critical

Conclusion

In summary, the NXP MPC603RRX266LC is a powerful microprocessor that offers a comprehensive set of features designed to support complex and demanding applications. Its integration of speed, efficiency, and advanced capabilities make it an excellent choice for system designers looking to push the boundaries of embedded computing.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess