Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC5xx
Packaging Tray
Core Processor PowerPC
Core Size 32-Bit
Speed 56MHz
Connectivity CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.5 V ~ 2.7 V
Data Converters A/D 32x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 388-BBGA
Manufacturer Package 388-PBGA (27x27)
Win Source Part Number 789224-MPC564MZP56
Popularity Medium
Supply and Demand Status Limited
Family Name MPC564
Introduction Date September 05, 2002
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MPC564MZP56 CAD Model

Description

The NXP MPC564MZP56 is a highly integrated microcontroller designed to meet the rigorous demands of automotive and industrial control applications. This powerful MCU is part of NXP's MPC56xx family, which is known for its exceptional performance, reliability, and versatility.

Key Features

  • Core: The MPC564MZP56 boasts a 32-bit PowerPC core that operates at speeds up to 56 MHz, providing robust computational power and efficient handling of complex tasks.
  • Memory: Equipped with 1 MB of embedded flash memory and 64 KB of RAM, this microcontroller facilitates swift data processing and ample storage for critical applications.
  • Advanced Timers: It includes a rich set of timing and control functions with its multiple Motor Control and General Purpose Timer modules, making it ideal for precise control tasks.
  • Connectivity: Comprehensive communication interfaces include CAN, LIN, and SPI modules, enabling easy integration with automotive networks and peripheral devices.
  • Analog-to-Digital Converters: The inclusion of high-resolution ADCs allows for accurate sensor data acquisition, crucial for real-time control systems.
  • Enhanced Safety Features: Safety features such as Error Correction Code (ECC) on flash and RAM, and a built-in self-test mechanism, ensure reliable operation in safety-critical applications.

Applications

The MPC564MZP56 is designed to address a wide range of applications, particularly in the automotive sector, including engine management, transmission control, chassis control systems, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial automation, robotics, and other high-performance control applications.

Development Support

NXP supports the MPC564MZP56 with a comprehensive suite of development tools, including software drivers, operating systems, and development boards. This support ensures a smooth development process, from initial prototyping to final product deployment.

Overall, the NXP MPC564MZP56 microcontroller is an excellent choice for developers looking for a powerful, reliable, and feature-rich MCU capable of driving next-generation automotive and industrial control systems.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention