Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Video Bridge
Applications DTV
Mounting SMD (SMT)
Case / Package 160-PQFP (28x28)
Win Source Part Number 211456-SAA7146AH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7146AH CAD Model

Description

The NXP SAA7146AH is a versatile and high-performance multimedia bridge scaler chip designed to facilitate seamless data transfer between various multimedia devices. As a product from the reputable semiconductor manufacturer NXP, the SAA7146AH stands out for its robustness and reliability in handling complex multimedia processing tasks.

Key Features

  • High-Quality Scaler: The SAA7146AH features an advanced scaler that can upscale or downscale video content to match the resolution of the output device, ensuring optimal display quality.
  • Multiple Interfaces: It supports a wide range of interfaces including PCI, I²C, and GPIO, allowing for flexible connectivity with various peripherals and systems.
  • Audio/Video Synchronization: With its ability to synchronize audio and video streams, the chip ensures a seamless multimedia experience without any lag or mismatch between the two.
  • Programmable Video Formats: The device is capable of handling multiple video formats, making it suitable for a broad array of applications in video processing and multimedia conversion.

Applications

The SAA7146AH is ideally suited for use in a variety of multimedia applications, including:

  • Digital video editing and capture systems
  • Home entertainment systems
  • Personal video recorders (PVRs)
  • PC-based multimedia devices
  • Video conferencing equipment

Technical Specifications

The SAA7146AH is built with the following technical specs:

  • Supply Voltage: 3.3V
  • Operating Temperature: 0°C to +70°C
  • Package: QFP-160 packaging for secure and reliable integration into system designs

Conclusion

In summary, the NXP SAA7146AH is a powerful and flexible multimedia bridge scaler that provides developers with a high degree of control over video and audio processing. Its wide range of supported interfaces and formats, along with its high-quality scaling capabilities, make it an excellent choice for any multimedia application requiring reliable and high-performance data transfer and conversion.

You May Also Be Interested in

Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $2.3557
ECAD model for BA7622
NXP / Nexperia
IC DEMODULATOR/DECODER 100-HTQFP / IC DEMODULATOR/DECODER 100-HTQFP
Need more? Email Us
ECAD model for CX24116-12Z,518
Semtech Corporation
SOIC-16L / Multi Rate SDI Adaptive Cable Equalizer 300mW Serial Interface 16-Pin SOIC N
Need more? Email Us
ECAD model for GS1524-CKDE3
Semtech Corporation
IC CABLE DRIVER SMPTE 16QFN / Cable Driver Serial Interface 16-Pin QFN EP
Lowest to $39.8864
ECAD model for GS9077-CNE3
IDT, Integrated Device Technology Inc
IC CLK SOURCE DGTL VID 16-TSSOP
Need more? Email Us
ECAD model for ICS660GI
ON Semiconductor
IC MOD/DEMOD FM VIDEO 24SSOP / Mod/Dmod Automotive 24-Pin SSOP T/R
Lowest to $1.4435
ECAD model for LA72912V-TLM-H
Skyworks Solutions Inc.
IC VIDEO TUNER 48QFN / Video Receiver IC Serial 48-QFN (7x7) Package
Need more? Email Us
ECAD model for SI2113-A10-GMR
Renesas Electronics America
IC VIDEO PROCESSOR 100TQFP / Video Processor IC GPIO, I²C NTSC, PAL, SECAM 100-TQFP (12x12) Package
Lowest to $13.7454
ECAD model for TW8824AT-TA1-GRT
Skyworks Solutions Inc.
IC VIDEO TUNER 48QFN / Video Receiver IC GPIO 48-QFN (7x7) Package
Need more? Email Us
ECAD model for SI2115-A10-GMR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention