EN
  • EN
  • DE

MPC5554MVR132

Part No MPC5554MVR132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 416PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series MPC55xx Qorivva
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 132MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 256
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number MPC5554
Standard Package 200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 643643-MPC5554MVR132
Ultra Librarian 3D Model Ultra Librarian MPC5554MVR132 CAD Model

Description

The NXP MPC5554MVR132 is a cutting-edge microcontroller designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This powerful MCU is part of NXP's MPC55xx family, which is renowned for its advanced features and capabilities tailored to meet the rigorous requirements of modern embedded systems.

Key Features:

  • Core: Built around the e200z6 core, the MPC5554MVR132 operates at a frequency of up to 132 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 2MB of flash memory and 64KB of RAM, ensuring ample space for application code and data handling.
  • Advanced Timers: The microcontroller includes a rich set of timing features such as the Enhanced Modular I/O System (eMIOS) which offers flexible timer channels for input capture, output compare, and PWM generation.
  • Communication Interfaces: A comprehensive set of communication interfaces is integrated, including CAN, LIN, and SPI, facilitating easy connectivity with other components in a system.
  • Analog-to-Digital Converter: The onboard 12-bit ADC with multiple channels allows for precise analog signal measurement and conversion to digital form.
  • Exceptional Performance: With its Single Instruction, Multiple Data (SIMD) capabilities, the MPC5554MVR132 can perform parallel operations, enhancing computational throughput and efficiency.
  • Reliability: Designed with fault-tolerant features and error correction codes (ECC) for both flash memory and RAM, this microcontroller ensures high reliability for safety-critical applications.

Applications:

The MPC5554MVR132 is ideal for a variety of applications, including automotive powertrain systems, chassis and safety systems, and industrial control units. Its robust design and feature-rich architecture make it particularly well-suited for applications that require real-time control, advanced motor control algorithms, and stringent safety measures.

Package and Quality:

This microcontroller is available in a 416-BGA package, providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the MPC5554MVR132 meets the highest standards, making it a reliable choice for developers looking to create durable and high-performance systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess