EN
  • EN
  • DE

MP3H6115AC6T1

Part No MP3H6115AC6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 0.13" 2.8V SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa)
Output Type Analog Voltage
Output 0.12 V ~ 2.8 V
Accuracy ±1.5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.3mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.335", 8.50mm Width), Top Port
Supplier Device Package 8-SSOP
Base Product Number MP3H6115
Standard Package 300 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643465-MP3H6115AC6T1
Ultra Librarian 3D Model Ultra Librarian MP3H6115AC6T1 CAD Model

Description

The NXP MP3H6115AC6T1 is a high-quality, piezoresistive pressure sensor designed for a wide range of applications, from automotive systems to consumer electronics. This sensor is part of NXP's MP3xxx series, known for its reliability, precision, and ease of use.

Featuring a high-accuracy altimeter and barometer, the MP3H6115AC6T1 is capable of measuring absolute pressure with a range of 15 to 115 kPa. This makes it an excellent choice for applications requiring precise pressure measurements such as GPS navigation systems, weather stations, and sports equipment.

The sensor is encapsulated in a small, SOP-8 package, which allows for easy integration into a variety of designs without taking up much space. The MP3H6115AC6T1 operates over a temperature range of -40°C to +85°C, ensuring consistent performance in harsh environments and under extreme temperature conditions.

One of the key features of this sensor is its temperature compensation and calibration. Each unit is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and non-linearity. This calibration ensures that the MP3H6115AC6T1 delivers accurate and stable readings over its entire operating range.

The output of the sensor is a ratio-metric analog voltage that varies with the applied pressure. This analog output can be easily interfaced with various types of microcontrollers and analog-to-digital converters, making the MP3H6115AC6T1 versatile for a broad spectrum of applications.

In addition, the MP3H6115AC6T1 features built-in electromagnetic interference (EMI) protection, which minimizes the impact of radio-frequency interference, ensuring reliable operation even in environments with high levels of electromagnetic noise.

Whether you are developing a sophisticated industrial system or a simple consumer gadget, the NXP MP3H6115AC6T1 pressure sensor offers the performance, durability, and precision needed to deliver accurate pressure data for your application.

You May Also Be Interested in

Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 1PSI DIFF 3.3V SMT / Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0965 $64.1930
4+ $26.3356 $105.3424
6+ $25.5126 $153.0756
9+ $24.6896 $222.2064
11+ $23.8666 $262.5326
15+ $21.3977 $320.9655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess