EN
  • EN
  • DE

MMPF0100F8AZES

Part No MMPF0100F8AZES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG CONV I.MX6 12OUT 56QFN / series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MMPF0100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935312762557
Standard Package 260
Win Source Part Number 1028363-MMPF0100F8AZES
Ultra Librarian 3D Model Ultra Librarian MMPF0100F8AZES CAD Model

Description

Introducing the NXP MMPF0100F8AZES Power Management Integrated Circuit

The NXP MMPF0100F8AZES is a highly flexible and configurable power management integrated circuit (PMIC) designed to meet the needs of a wide range of applications. This advanced PMIC is part of NXP's PF Series, which is renowned for providing scalable, safe, and efficient solutions for powering complex processors and systems.

At the heart of the MMPF0100F8AZES is a smart power management architecture that supports multiple output configurations. It features six buck converters, one boost converter, and six linear regulators, making it an ideal solution for systems that require multiple power domains. The buck converters are highly efficient, providing precise voltage regulation with programmable output voltages, which can be tailored to power a variety of digital cores, memory, and I/O interfaces.

In addition to its versatile power output capabilities, the MMPF0100F8AZES offers a range of programmable options through its I2C interface. This allows system designers to customize the PMIC for specific applications, optimizing performance, and power efficiency. The device also includes a one-time programmable (OTP) memory, which can be used to store configuration settings for faster device initialization.

Safety is a key concern in power management, and the MMPF0100F8AZES addresses this with several built-in protection features. It includes under-voltage lockouts, over-voltage protection, over-current protection, and thermal shutdown mechanisms. These protective features ensure reliable operation and extend the life of the end product by safeguarding against electrical and thermal stress.

The MMPF0100F8AZES is available in a compact 8x8mm QFN package, making it suitable for space-constrained applications. Its small footprint, combined with the high level of integration, reduces the need for additional external components, which can lead to reduced system complexity and lower overall cost.

Whether you're designing for automotive, industrial, consumer, or networking applications, the NXP MMPF0100F8AZES provides a comprehensive and adaptable power management solution that can help streamline your product development and enhance system performance.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9091 $65.4546
13+ $8.9512 $116.3656
20+ $8.6714 $173.4280
28+ $8.3917 $234.9676
36+ $8.1120 $292.0320
48+ $7.2728 $349.0944
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess