EN
  • EN
  • DE

MMA6855AKGCWR2

Part No MMA6855AKGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 10BIT SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Preliminary
Type Digital
Axis X
Acceleration Range ±120g
Sensitivity (LSB/g) 4.096
Output Type SPI
Supply Voltage - Operating 3.135 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (6x6)
Win Source Part Number 1006765-MMA6855AKGCWR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMA6855AKGCWR2 CAD Model

Description

The NXP MMA6855AKGCWR2 is a state-of-the-art micro-electromechanical system (MEMS) accelerometer designed for advanced motion sensing applications. This compact, high-performance device offers a versatile range of features that make it an ideal choice for a wide array of industries, including automotive, industrial, and consumer electronics.

Key Features

  • Triaxial Sensing: The MMA6855AKGCWR2 can measure acceleration in three dimensions (X, Y, and Z axes), providing comprehensive motion detection capabilities.
  • Adjustable Sensitivity: It offers selectable full-scale ranges of ±2g, ±4g, ±8g, and ±16g, allowing it to cater to different application requirements for sensitivity and dynamic range.
  • High Resolution: With high-resolution 12-bit ADC output, it ensures precise acceleration measurements for detailed motion analysis.
  • Low Power Consumption: Engineered for efficiency, the device operates with low power consumption, making it suitable for battery-powered applications.
  • Advanced Signal Processing: The accelerometer includes digital signal processing features such as low-pass filtering and high-pass filtering to improve measurement accuracy and reduce noise.
  • Embedded Features: It comes with embedded functions including freefall detection, motion detection, and zero-g offset calibration, which simplify the implementation of common motion-related algorithms.
  • Robust Design: The MMA6855AKGCWR2 is built to withstand harsh conditions, with high shock survivability and a wide operating temperature range.
  • I2C and SPI Interfaces: It supports both I2C and SPI communication protocols, offering flexibility in system design and integration.

Applications

The versatile nature of the NXP MMA6855AKGCWR2 makes it suitable for various applications, including but not limited to:

  • Vehicle dynamic control systems
  • Anti-theft devices
  • Industrial equipment monitoring
  • Consumer electronics such as gaming controllers, personal navigation devices, and fitness trackers
  • Medical devices for patient monitoring

With its comprehensive features and robust design, the NXP MMA6855AKGCWR2 accelerometer is a reliable and efficient solution for any motion detection needs.

You May Also Be Interested in

Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess