EN
  • EN
  • DE

MMA6341LR2

Part No MMA6341LR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3-9G ANALOG 14LGA / Accelerometer X, Y Axis ±3g, 9g 400Hz 14-LGA (3x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±3g, 9g
Sensitivity (mV/g) 440 (±3g) ~ 117.8 (±9g)
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number MMA63
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346000-MMA6341LR2
Ultra Librarian 3D Model Ultra Librarian MMA6341LR2 CAD Model

Description

The NXP MMA6341LR2 is a state-of-the-art accelerometer designed for high-performance applications that require precise motion sensing. This robust sensor is engineered to provide accurate measurements of acceleration along two orthogonal axes, making it an ideal choice for automotive safety systems, industrial equipment monitoring, and consumer electronics.

Key Features

  • Dual-axis Sensing: The MMA6341LR2 is capable of detecting acceleration in both the X and Y directions, offering comprehensive motion detection.
  • High Sensitivity: With a sensitivity range of ±14.1g, this accelerometer is suitable for a wide range of dynamic applications.
  • Low Voltage Operation: Operating at a low voltage range of 3.3V to 5.0V, the MMA6341LR2 is designed for energy-efficient operation in battery-powered devices.
  • Self-Test Function: The built-in self-test capability ensures reliable performance and simplifies system diagnostics.
  • Temperature Compensation: Temperature-compensated outputs guarantee stable readings across a broad temperature range, enhancing the device's accuracy in varying environments.
  • Robust Design: Encased in a durable package, the MMA6341LR2 is resistant to mechanical stress and is suitable for harsh operating conditions.

Applications

The versatility of the NXP MMA6341LR2 makes it well-suited for a variety of applications, including:

  • Vehicle dynamic control and rollover detection
  • Electronic stability control systems
  • Impact and crash detection for event data recorders
  • Industrial machine vibration monitoring
  • Consumer electronics for motion control and gaming

Technical Specifications

Parameter Value
Axis Configuration 2-Axis (X, Y)
Sensitivity ±14.1g
Voltage Supply 3.3V - 5.0V
Operating Temperature -40°C to +105°C
Package Type Surface Mount

Whether for automotive safety, industrial control, or consumer devices, the NXP MMA6341LR2 accelerometer offers the reliability and precision required for critical motion sensing applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess