EN
  • EN
  • DE

MMA5212NPKGWR2

Part No MMA5212NPKGWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA52
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 494260-MMA5212NPKGWR2
Ultra Librarian 3D Model Ultra Librarian MMA5212NPKGWR2 CAD Model

Description

Introducing the MMA5212NPKGWR2 from NXP

The MMA5212NPKGWR2 is a state-of-the-art accelerometer component designed and manufactured by NXP Semiconductors, a leader in the sensor technology industry. This high-performance sensor is engineered to provide precise and reliable acceleration measurements with a focus on automotive applications. It is a perfect fit for systems that require robust and accurate motion sensing, such as vehicle dynamic control, crash detection, and telematics.

Key Features

  • Sensitivity: The MMA5212NPKGWR2 boasts a high sensitivity level, which makes it capable of detecting even the slightest changes in acceleration. This feature ensures that the sensor can perform accurately in a wide range of motion-based applications.
  • Temperature Range: This sensor is designed to operate effectively over a broad temperature range, making it suitable for use in harsh environments that are common in automotive settings.
  • Durability: Enclosed in a robust package, the MMA5212NPKGWR2 is built to withstand mechanical stress and vibrations, ensuring long-term stability and performance.
  • Signal Conditioning: The device includes advanced signal conditioning features, which facilitate easy integration into various electronic control systems without the need for additional components.
  • Analog Output: It provides an analog output that can be easily interfaced with microcontrollers and analog-to-digital converters for further processing.

Applications

The MMA5212NPKGWR2 is ideal for a variety of automotive applications, including:

  • Electronic Stability Control (ESC)
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems and Crash Detection
  • Rollover and Hill Start Assist
  • Telematics and Vehicle Monitoring

NXP's dedication to quality and performance is evident in the MMA5212NPKGWR2 accelerometer. It is designed to meet the stringent requirements of the automotive industry, providing reliable data and enhancing vehicle safety and performance. Whether you're developing advanced driver-assistance systems (ADAS) or improving vehicle dynamics, the MMA5212NPKGWR2 is an excellent choice for your sensing needs.

With its cutting-edge features and robust design, the MMA5212NPKGWR2 from NXP is set to be a pivotal component in the next generation of automotive technology.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1344 $64.2096
20+ $5.8547 $117.0940
31+ $5.6711 $175.8041
43+ $5.4886 $236.0098
55+ $5.3061 $291.8355
73+ $4.7563 $347.2099
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess