Products specifications Report Issue?

Category Sensors, TransducersMotion SensorsAccelerometers
Manufacturer NXP USA Inc.
Series MMA
Packaging Tube
Part Status Obsolete
Type Analog
Axis Z
Acceleration Range ±2.5g
Sensitivity (mV/g) 750
Bandwidth 50Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Operating Temperature -40°C ~ 105°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA12
Ultra Librarian 3D Model Ultra Librarian MMA1270EG CAD Model

You May Also Be Interested in

AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.4399
ECAD model for NB20N50104JBA
Allegro MicroSystems, LLC
HIGH BANDWIDTH 1 MHZ CURRENT SEN
Lowest to $7.2423
ECAD model for ACS732KLATR-65AB-T
Sharp Microelectronics
MOD DUST SENSOR 5PIN QFN
Lowest to $7.5920
ECAD model for GP2Y1023AU0F
Allegro MicroSystems, LLC
HIGH-PRECISION LINEAR HALL-EFFEC
Lowest to $5.8036
ECAD model for ACS72981ELRATR-200U3
TE Connectivity
SENSOR 15.95PSIA 16BIT
Lowest to $40.5362
ECAD model for 325540009-00
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WDFN
Need more? Email Us
ECAD model for ISL29009IROZ-T7A
Murata Electronics North America
AMR SWITCH SENSOR
Lowest to $6.1090
ECAD model for MRSS27H
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $2.0160
ECAD model for 1212080070
TE Connectivity
SENSOR ANALOG REMOTE TO5
Need more? Email Us
ECAD model for G-TPCO-032

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention