EN
  • EN
  • DE

MM912J637AM2EPR2

Part No MM912J637AM2EPR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU LIN BATT MONITOR 48QFN / Battery Sensor 5V/9V/12V/15V/18V/24V Automotive 48-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Battery Monitor
Core Processor S12
Program Memory Type FLASH (128 kB)
Controller Series HCS12
RAM Size 6K x 8
Interface LIN, SCI, SPI
Number of I/O 8
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 788997-MM912J637AM2EPR2
Popularity Medium
Supply and Demand Status Limited
Family Name MM912J637AM2EPR2
Introduction Date June 09, 2011
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MM912J637AM2EPR2 CAD Model

Description

The NXP MM912J637AM2EPR2 is a sophisticated integrated circuit designed to meet the advanced requirements of automotive applications. This intelligent battery sensor is part of NXP's high-performance product line, engineered to provide precise monitoring and control of battery status in vehicles.

Key Features

  • Integrated Battery Sensor: This device integrates multiple functionalities to monitor battery parameters such as voltage, temperature, and current, ensuring efficient battery management.
  • High Precision: The MM912J637AM2EPR2 offers high precision measurements which are essential for maintaining the battery's health and extending its lifespan.
  • Robust Design: Built to withstand harsh automotive environments, the sensor is resilient against temperature fluctuations, vibrations, and other challenging conditions.
  • Low Power Consumption: It is designed for low power consumption, which is critical for reducing the overall energy drain on the vehicle's battery.
  • Communication Interface: The device includes a LIN (Local Interconnect Network) interface for seamless integration and communication within the vehicle's network.

Applications

The MM912J637AM2EPR2 is primarily used in automotive applications where accurate battery monitoring is crucial. It is suitable for:

  • Start-Stop Systems
  • Battery Management Systems
  • Energy Management
  • Intelligent Alternator Control

Technical Specifications

The device boasts an array of technical specifications that make it a top choice for automotive battery sensing:

  • Supply Voltage Range: 5V to 18V
  • Operating Temperature Range: -40°C to 125°C
  • Package: QFN-32
  • High Accuracy Current Sensing

With its combination of precision, integration, and robustness, the NXP MM912J637AM2EPR2 is an excellent choice for automotive manufacturers and suppliers looking to enhance the reliability and performance of their battery systems.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 659 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess