EN
  • EN
  • DE

MKW39A512VFT4

Part No MKW39A512VFT4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48HVQFN / ARM® Cortex®-M0+ Kinetis KW39A Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KW39A
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MKW39A512
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345757-MKW39A512VFT4
Ultra Librarian 3D Model Ultra Librarian MKW39A512VFT4 CAD Model

Description

The NXP MKW39A512VFT4 is a highly integrated, low-power, and high-performance microcontroller designed for wireless applications. It is part of the Kinetis W series and is optimized for smart connectivity, making it an ideal choice for a wide range of Internet of Things (IoT) applications. This microcontroller combines the processing power of an ARM Cortex-M0+ core with a sophisticated 2.4 GHz transceiver that supports Bluetooth Low Energy (BLE) and IEEE 802.15.4 protocols.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, offering a balanced blend of energy efficiency and processing capability.
  • Memory: Features 512 KB Flash memory and 64 KB RAM, providing ample space for complex applications and data management.
  • Connectivity: Integrated 2.4 GHz radio transceiver supporting BLE and IEEE 802.15.4, enabling versatile wireless communication for connected devices.
  • Power Efficiency: Designed for low-power operation with multiple power modes, including a deep sleep mode for extended battery life in IoT devices.
  • Security: Includes hardware encryption and decryption engines to ensure secure data transmission and storage, protecting sensitive information.
  • Peripherals: A rich set of peripherals including ADCs, DACs, timers, and serial communication interfaces (SPI, I2C, UART) for comprehensive I/O capabilities.
  • Packages: Available in a compact QFN package, making it suitable for space-constrained applications.

Applications:

The MKW39A512VFT4 is designed to meet the demands of complex wireless applications. It is well-suited for use in:

  • Smart homes and building automation
  • Wearable devices and personal fitness trackers
  • Healthcare and medical monitoring systems
  • Industrial control and monitoring
  • Smart agriculture and environmental sensing

With its robust feature set and wireless capabilities, the NXP MKW39A512VFT4 microcontroller is a powerful and flexible solution for developers looking to create advanced, connected devices that require reliable communication, efficient power management, and robust security features.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess