EN
  • EN
  • DE

MKW37Z512VFT4

Part No MKW37Z512VFT4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48HVQFN / ARM® Cortex®-M0+ Kinetis KW37A/Z Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KW37A/Z
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MKW37Z512
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345759-MKW37Z512VFT4
Ultra Librarian 3D Model Ultra Librarian MKW37Z512VFT4 CAD Model

Description

Product Overview: NXP MKW37Z512VFT4 Microcontroller

The NXP MKW37Z512VFT4 is a state-of-the-art microcontroller that is part of NXP's Kinetis W series, designed specifically for wireless applications. This microcontroller is built to facilitate the development of smart, connected devices with its integrated Bluetooth Low Energy (BLE) capabilities and extensive set of features.

Key Features:

  • CPU: At the heart of the MKW37Z512VFT4 is an ARM Cortex-M0+ processor, which operates at up to 48 MHz, offering a balance between power efficiency and performance.
  • Memory: This microcontroller comes with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Connectivity: A standout feature is its Bluetooth 5.0 Low Energy radio, which allows for efficient wireless communication and is ideal for Internet of Things (IoT) devices.
  • Power Efficiency: It is designed for low-power operation, featuring multiple power modes to optimize energy consumption for battery-powered applications.
  • Integrated Peripherals: The MKW37Z512VFT4 includes a range of on-chip peripherals such as ADCs, timers, and serial communication interfaces (SPI, I2C, UART) to support a variety of external components and sensors.
  • Security: Security features such as hardware encryption and a Random Number Generator (RNG) are included to ensure secure data communication and storage.
  • Packaging: The device is available in a compact 48-pin QFN package, making it suitable for space-constrained applications.

Applications:

The NXP MKW37Z512VFT4 is versatile and can be used in a wide array of applications, including but not limited to:

  • Wearable devices
  • Smart home and automation
  • Healthcare and medical devices
  • Fitness and sports equipment
  • Industrial IoT sensors and controls

In summary, the NXP MKW37Z512VFT4 microcontroller is an excellent choice for designers looking to create efficient, secure, and connected devices in a variety of markets. With its powerful CPU, BLE connectivity, and rich set of features, it provides a solid foundation for innovation in the ever-growing world of wireless technology.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess