EN
  • EN
  • DE

MKV30F128VLF10

Part No MKV30F128VLF10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MKV30F12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14495,935322306557,MKV30F128VLF10-ND
Standard Package 250
Win Source Part Number 1079018-MKV30F128VLF10
Ultra Librarian 3D Model Ultra Librarian MKV30F128VLF10 CAD Model

Description

The MKV30F128VLF10 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications that demand high performance, reliability, and energy efficiency. This device is part of the Kinetis V Series MCUs, which are optimized for motor control and digital power conversion applications.

Key Features

  • Core: ARM Cortex-M4 CPU with DSP instructions, running at up to 75 MHz.
  • Memory: 128 KB flash memory and 16 KB SRAM, providing ample space for complex applications.
  • Timers: Multiple flexible timers including a PWM timer for motor control.
  • Analog Modules: Equipped with high-resolution Analog-to-Digital Converters (ADCs), and a 12-bit Digital-to-Analog Converter (DAC) for precise control.
  • Communication Interfaces: A variety of communication options including CAN, SPI, I2C, and UART for versatile connectivity.
  • Operating Voltage: 2.7V to 5.5V power supply range, accommodating a wide range of power sources.
  • Package: Available in a 48-pin LQFP package, suitable for compact PCB designs.

Applications

The MKV30F128VLF10 MCU is ideal for a broad spectrum of applications, particularly where precise motor control is required. It is commonly used in:

  • Industrial drives and automation systems
  • Robotics
  • Automotive systems for electric power steering and other motor-driven components
  • Smart energy systems, such as solar inverters and power management modules

Development Support

NXP provides comprehensive development support for the MKV30F128VLF10 MCU, including software libraries, development tools, and reference designs. This ensures that engineers can reduce development time and bring their products to market faster. The compatibility with the ARM ecosystem also offers access to a wide range of third-party tools and software, further enhancing the MCU's versatility.

Conclusion

The MKV30F128VLF10 from NXP is a highly integrated and feature-rich microcontroller that meets the demands of today's sophisticated electronic control systems. With its powerful ARM Cortex-M4 core, extensive memory resources, and comprehensive set of peripherals, this MCU is well-suited for applications requiring precise motor control and efficient digital power conversion.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4362 $51.4896
19+ $5.2810 $100.3390
30+ $5.1159 $153.4770
41+ $4.9509 $202.9869
53+ $4.7859 $253.6527
70+ $4.2908 $300.3560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess