EN
  • EN
  • DE

MKL15Z32VLH4

Part No MKL15Z32VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KL15 Sub-Family Data Sheet | IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, TSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
The number of I/O 54
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MKL15Z32
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223988-MKL15Z32VLH4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL15Z32VLH4 CAD Model

Description

The NXP MKL15Z32VLH4 is a highly capable microcontroller designed to meet the needs of a wide range of low-power and performance-driven applications. This device is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor. It operates at a maximum frequency of 48 MHz, providing a balanced blend of control performance and power consumption.

The MKL15Z32VLH4 features 32KB of flash memory and 4KB of RAM, offering ample space for application code and data storage. It is designed with a focus on ease of use and flexibility, which is evident in its rich set of peripherals and I/O options. The microcontroller includes multiple communication interfaces such as I2C, SPI, and UART, making it well-suited for embedded systems that require connectivity.

With its integrated analog modules, including a 12-bit ADC, a 12-bit DAC, and analog comparators, this microcontroller is an excellent choice for applications involving sensor interfacing and real-time analog signal processing. These features make the MKL15Z32VLH4 ideal for use in medical devices, industrial control systems, and smart sensors.

Moreover, the device supports various low-power modes, which enable significant power savings and extended battery life in portable applications. Its flexible power management system allows developers to optimize the balance between performance and power usage according to the specific needs of their applications.

The MKL15Z32VLH4 is also equipped with a multitude of safety and security features, including a hardware random-number generator and a cyclic redundancy check (CRC) engine to ensure data integrity. For development and debugging purposes, it includes a single-wire debug interface and supports JTAG, providing developers with comprehensive tools to bring their designs to life efficiently.

Overall, the NXP MKL15Z32VLH4 is a robust and versatile microcontroller that delivers the performance required for today's sophisticated electronic designs while maintaining the low-power characteristics essential for portable and energy-sensitive applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess