EN
  • EN
  • DE

MKL15Z128VFT4

Part No MKL15Z128VFT4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFN / MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 48-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KL1
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 15x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 788929-MKL15Z128VFT4
Popularity Medium
Supply and Demand Status Limited
Family Name MKL15Z128
Introduction Date November 21, 2012
ECCN 3A991.a.2
Country of Origin China , Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL15Z128VFT4 CAD Model

Description

NXP MKL15Z128VFT4 Microcontroller

The NXP MKL15Z128VFT4 microcontroller is a highly capable and versatile device designed for embedded applications requiring low power consumption and high performance. This microcontroller is a part of NXP's Kinetis L series, which is built on the ARM Cortex-M0+ processor, providing an optimal balance between performance and power efficiency.

Key Features:

  • Processor: ARM Cortex-M0+ core running at up to 48MHz, delivering efficient computation and control capabilities for a variety of applications.
  • Memory: 128KB of flash memory and 16KB of SRAM, offering ample space for program storage and efficient data handling.
  • Communication Interfaces: Includes a range of communication options such as I2C, SPI, and UART, enabling easy integration with peripheral devices and other systems.
  • Timers and Analog Modules: Features multiple timers, including a real-time clock, and analog modules like ADCs and DACs, facilitating precise timing and analog signal processing.
  • Package: Available in a 48-pin QFN package, which is ideal for space-constrained applications.
  • Power Efficiency: Designed with energy efficiency in mind, it supports various low-power modes, making it suitable for battery-operated devices.
  • Operating Voltage: Supports a wide range of operating voltages from 1.71V to 3.6V, providing flexibility in different power environments.

Applications:

The MKL15Z128VFT4 is well-suited for a broad spectrum of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems
  • Medical monitoring devices
  • Wearable technology

Development Support:

NXP provides comprehensive development support for the MKL15Z128VFT4 microcontroller, including software libraries, development tools, and reference designs to help accelerate the product development process. This ensures that engineers can fully harness the capabilities of the microcontroller and bring innovative products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2867 $56.4335
11+ $9.2609 $101.8699
17+ $8.9715 $152.5155
24+ $8.6821 $208.3704
30+ $8.3927 $251.7810
40+ $7.5245 $300.9800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess