EN
  • EN
  • DE

MKE16Z64VLD4

Part No MKE16Z64VLD4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KE1xZ
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number MKE16Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935379676557,568-15299
Standard Package 160
Win Source Part Number 1078980-MKE16Z64VLD4
Ultra Librarian 3D Model Ultra Librarian MKE16Z64VLD4 CAD Model

Description

Overview of NXP MKE16Z64VLD4 Microcontroller

The NXP MKE16Z64VLD4 is a highly capable microcontroller designed to meet the needs of a wide range of industrial and automotive applications. This device is part of the KE1xZ family, which is known for its robust performance, low power consumption, and a rich set of integrated features.

Key Features

  • CPU: At the heart of the MKE16Z64VLD4 is a 32-bit ARM Cortex-M0+ processor that can run up to 48 MHz, providing a balance between power efficiency and processing capability.
  • Memory: It comes with 64 KB of flash memory and 16 KB of RAM, offering ample space for application code and data storage.
  • Communication Interfaces: The microcontroller supports a variety of communication protocols, including CAN, LIN, SPI, I2C, and UART, making it highly versatile for connectivity requirements.
  • Timers and Counters: Multiple flex timers, PWM modules, and real-time counters enable precise timing and control for complex tasks.
  • Analog Features: It includes a 12-bit ADC with multiple channels, allowing for accurate analog signal measurement and conversion.
  • Package: The device is offered in a compact LQFP-44 package, which is suitable for space-constrained applications.
  • Operating Voltage: The MKE16Z64VLD4 operates at a voltage range from 2.7V to 5.5V, accommodating various power supply conditions.

Applications

The NXP MKE16Z64VLD4 is ideal for applications that require a combination of low power consumption, advanced control, and connectivity. It is widely used in:

  • Automotive systems such as body controllers and sensor nodes
  • Industrial control systems, including motor control and automation
  • Consumer electronics where efficient power management is crucial
  • Internet of Things (IoT) devices that need robust control and communication features

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MKE16Z64VLD4, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the design and deployment of applications.

In summary, the NXP MKE16Z64VLD4 microcontroller is a versatile and efficient solution for a wide array of applications requiring reliability, connectivity, and performance.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3392 $53.3920
23+ $4.3809 $100.7607
36+ $4.2440 $152.7840
49+ $4.1071 $201.2479
63+ $3.9702 $250.1226
85+ $3.5595 $302.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,395 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess