Product Overview: NXP MKL14Z64VFT4 Microcontroller
The NXP MKL14Z64VFT4 is a high-performance, low-power microcontroller designed to meet the demands of various embedded applications. As part of the energy-efficient Kinetis L series, this microcontroller is built on the ARM Cortex-M0+ processor, which offers a perfect blend of control efficiency and processing capability.
Key Features:
- CPU: ARM Cortex-M0+ core running at up to 48 MHz, providing a highly efficient architectural profile for modern embedded applications.
- Memory: Comes with 64 KB of flash memory and 16 KB of SRAM, allowing for robust program storage and efficient data management.
- Package: Available in a compact 48-pin QFN package, making it suitable for space-constrained applications.
- Power Efficiency: Designed for low-power operation with multiple power modes, including a low-leakage stop mode, to ensure energy efficiency in battery-powered devices.
- Communication Interfaces: Includes a variety of communication peripherals such as I2C, SPI, UART, and USB 2.0 Full-speed, offering excellent connectivity options for complex applications.
- Analog Modules: Features a 12-bit ADC, a 12-bit DAC, and analog comparators, facilitating precise analog signal processing and control.
- Timers: Multiple flexible timers, including a 6-channel Timer/PWM module, enable precise timing operations and PWM control.
- Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, accommodating diverse power requirements.
Applications:
The MKL14Z64VFT4 is ideal for a wide array of applications, particularly where power efficiency and space are critical considerations. It excels in sectors such as:
- Industrial control systems
- Battery-operated devices
- Consumer electronics
- Healthcare monitoring systems
- IoT edge nodes
With its rich set of features and low-power capabilities, the NXP MKL14Z64VFT4 microcontroller is an excellent choice for designers looking to develop sophisticated embedded systems that do not compromise on power efficiency or performance.