EN
  • EN
  • DE

MKE18F512VLH16

Part No MKE18F512VLH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KE1xF
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 168MHz
Connectivity CANbus, FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 58
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 68K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MKE18F512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927238-MKE18F512VLH16
Ultra Librarian 3D Model Ultra Librarian MKE18F512VLH16 CAD Model

Description

Product Overview: NXP MKE18F512VLH16 Microcontroller

The NXP MKE18F512VLH16 is a high-performance microcontroller designed to meet the demanding needs of modern embedded systems. This device is part of NXP's Kinetis E series MCUs, which are known for their robustness and reliability in harsh electrical environments. The MKE18F512VLH16 is ideal for automotive and industrial applications, where precision and durability are crucial.

Key Features

  • Core: ARM Cortex-M4 CPU with a frequency of up to 72 MHz, providing a perfect balance between power consumption and processing capability. It also includes a floating-point unit (FPU) for efficient handling of complex mathematical computations.
  • Memory: Equipped with 512KB of flash memory and 64KB of SRAM, the MKE18F512VLH16 offers ample space for application code and data storage without the need for external memory components.
  • Connectivity: Features a range of communication interfaces, including CAN, UART, SPI, and I2C, allowing for versatile connectivity options with peripheral devices and other microcontrollers.
  • Analog Modules: Comes with multiple analog components, such as 12-bit ADCs, high-speed comparators, and DACs, which enable the MCU to interface with a wide range of sensors and actuators.
  • Timers: Includes a variety of timers and PWM channels that facilitate precise control over timing-related tasks, such as motor control and waveform generation.
  • Security: Offers features to enhance system security, including a hardware random number generator and a cyclic redundancy check (CRC) engine to ensure data integrity.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint while still offering enough pins for complex applications.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +105°C, making it suitable for extreme environmental conditions.

Applications

The flexibility and robust feature set of the NXP MKE18F512VLH16 make it an excellent choice for a wide range of applications, including but not limited to:

  • Automotive systems (e.g., body electronics, sensor fusion)
  • Industrial control (e.g., PLCs, motor control)
  • Consumer electronics (e.g., smart appliances)
  • Internet of Things (IoT) devices

With its powerful ARM Cortex-M4 core, extensive memory resources, and versatile peripherals, the MKE18F512VLH16 provides a reliable and efficient solution for complex and demanding applications.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5225 $50.0900
10+ $10.2749 $102.7490
16+ $9.9538 $159.2608
21+ $9.6327 $202.2867
27+ $9.3116 $251.4132
36+ $8.3484 $300.5424
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess