EN
  • EN
  • DE

MKE16Z64VLF4

Part No MKE16Z64VLF4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series Kinetis KE1xZ
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 42
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MKE16Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15298, 935379677557
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927236-MKE16Z64VLF4
Ultra Librarian 3D Model Ultra Librarian MKE16Z64VLF4 CAD Model

Description

Product Overview: NXP MKE16Z64VLF4 Microcontroller

The NXP MKE16Z64VLF4 is a robust microcontroller unit (MCU) designed to cater to a wide range of industrial and automotive applications. Built on the Arm® Cortex®-M0+ processor, the MKE16Z64VLF4 offers a perfect blend of energy efficiency and processing power, making it an ideal choice for systems requiring a compact, low-power solution with reliable performance.

Key Features:

  • Processor: Arm® Cortex®-M0+ core operating at up to 48 MHz, delivering efficient processing capabilities for complex algorithms and control tasks.
  • Memory: Comes equipped with 64 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration with peripheral devices and systems.
  • Analog Features: Features multiple analog components including a 12-bit analog-to-digital converter (ADC) with high precision and speed, as well as analog comparators, enabling real-time monitoring and control of external signals.
  • Timers and Control: Contains a rich set of timers, including a PWM module for accurate motor control and timing operations, supporting a range of industrial applications.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, which is essential for battery-powered and energy-conscious designs.
  • Package: Available in a 48-pin LQFP package, ensuring a compact footprint for space-constrained applications.

Applications:

The NXP MKE16Z64VLF4 MCU is versatile and can be used in various applications such as:

  • Industrial control systems
  • Automotive electronics
  • Building automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Why Choose the MKE16Z64VLF4?

With its powerful Arm® Cortex®-M0+ core, extensive memory capacity, and a suite of analog and digital peripherals, the MKE16Z64VLF4 MCU stands out as a top choice for designers seeking a reliable, high-performance microcontroller. Its low-power consumption and diverse set of features make it adaptable to a variety of challenging environments and applications, ensuring your project's success with NXP's proven technology.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1942 $55.7478
20+ $5.0824 $101.6480
31+ $4.9236 $152.6316
42+ $4.7648 $200.1216
55+ $4.6059 $253.3245
73+ $4.1295 $301.4535
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,155 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess