EN
  • EN
  • DE

MKE14Z128VLH7

Part No MKE14Z128VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KE1xZ
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 72MHz
Connectivity FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 58
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 34K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MKE14Z128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14538, 935312819557, MKE14Z128VLH7-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927226-MKE14Z128VLH7
Ultra Librarian 3D Model Ultra Librarian MKE14Z128VLH7 CAD Model

Description

The NXP MKE14Z128VLH7 is a high-performance microcontroller designed to meet the rigorous demands of today's advanced embedded applications. Engineered for efficiency and versatility, this microcontroller is part of the Kinetis E series which is tailored for industrial and automotive applications. It is an ideal choice for designers looking to develop systems with a perfect balance between cost-effectiveness and robust feature sets.

Key Features

  • CPU: The MKE14Z128VLH7 is built around an ARM Cortex-M0+ core, offering a maximum CPU frequency of 72 MHz. This efficient 32-bit core provides the computational power required for complex algorithms and control processes.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of RAM, ensuring ample space for program storage and smooth execution of real-time tasks.
  • Timers and Communication: The device includes a variety of timers and communication interfaces. It supports multiple communication protocols such as I2C, SPI, and UART, making it highly adaptable to different peripheral devices and systems.
  • ADC: An integrated 12-bit analog-to-digital converter allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.

Advanced Integration

With its rich set of peripherals, the MKE14Z128VLH7 offers advanced integration capabilities. It includes a FlexTimer for motor control, a Periodic Interrupt Timer, and a Real-Time Clock for time-sensitive tasks. This integration reduces the need for additional components, thus saving on system cost and complexity.

Robust Design

The microcontroller is designed with robustness in mind. It operates across an extended temperature range, making it suitable for harsh environments often encountered in industrial and automotive settings. Additionally, it features a voltage range of 2.7V to 5.5V, providing flexibility in power supply design.

Development Support

NXP supports the MKE14Z128VLH7 with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs) like MCUXpresso. This support accelerates the development process and helps bring products to market faster.

Applications

Thanks to its robust feature set and high reliability, the MKE14Z128VLH7 is well-suited for a wide range of applications, such as industrial control systems, automotive electronics, building automation, and small edge devices. Its versatility and performance make it a go-to option for engineers and designers across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2467 $56.2203
20+ $5.1255 $102.5100
31+ $4.9653 $153.9243
42+ $4.8051 $201.8142
54+ $4.6450 $250.8300
73+ $4.1645 $304.0085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess