Product Overview: NXP MKE06Z128VLH4 Microcontroller
The NXP MKE06Z128VLH4 is a robust microcontroller that forms part of NXP's Kinetis E series, designed for a range of industrial and automotive applications. This powerful MCU is built on the ARM Cortex-M0+ core, operating at a frequency of up to 48 MHz. With its advanced features and high level of integration, the MKE06Z128VLH4 is an ideal choice for designers looking to develop systems requiring a balance between performance and cost.
Key Features:
- Core: ARM Cortex-M0+ operating at up to 48 MHz, providing a highly efficient architectural platform.
- Memory: Features 128 KB of flash memory and 16 KB of RAM, supporting complex applications and reducing the need for external memory components.
- Communication Interfaces: Includes a variety of communication peripherals such as I2C, SPI, and UARTs for versatile connectivity options.
- Timers and Analog Modules: Equipped with multiple timers, as well as analog-to-digital converters (ADCs), enabling precise control and measurement in embedded systems.
- Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, accommodating diverse power requirements.
- Robust Design: Built to withstand harsh environments, featuring excellent ESD and EMC performance.
- Package: Available in a 64-pin LQFP package, which facilitates PCB design and is suitable for space-constrained applications.
Applications:
The MKE06Z128VLH4 is designed to meet the demands of a variety of applications, particularly those in the industrial and automotive sectors. Its robust design and wide range of features make it suitable for motor control, industrial control, home automation, power management, and automotive body electronics.
Development Support:
NXP supports the MKE06Z128VLH4 with a comprehensive suite of development tools, including software libraries, development boards, and an integrated development environment (IDE). This support helps to accelerate the development process, from initial prototyping to final product deployment.
With its combination of performance, integration, and support, the NXP MKE06Z128VLH4 microcontroller is a versatile and reliable choice for engineers looking to push the boundaries of what's possible in embedded system design.