EN
  • EN
  • DE

MKE04Z64VLK4R

Part No MKE04Z64VLK4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP / ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 71
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number MKE04Z64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935315282528
Standard Package 1,000
Win Source Part Number 1318792-MKE04Z64VLK4R
Ultra Librarian 3D Model Ultra Librarian MKE04Z64VLK4R CAD Model

Description

Introducing the NXP MKE04Z64VLK4R Microcontroller

The NXP MKE04Z64VLK4R is a highly capable microcontroller designed to meet the needs of a wide range of applications. This powerful MCU is part of NXP's Kinetis E series, which is renowned for its energy efficiency, robustness, and versatility. The MKE04Z64VLK4R is particularly well-suited for automotive and industrial applications, where reliability and performance are paramount.

Core Features

  • Processor: At the heart of the MKE04Z64VLK4R is a 48MHz ARM Cortex-M0+ core, providing a perfect balance between power consumption and processing capability. This core is designed for efficient operation, with multiple power modes to help minimize energy use when full performance is not required.
  • Memory: The device comes equipped with 64KB of flash memory and 4KB of RAM, ensuring ample space for application code and data storage.
  • I/O Options: A variety of input/output options are available, including multiple general-purpose input/output pins (GPIOs), analog-to-digital converters (ADCs), and timers. This makes it easy to interface with sensors, actuators, and other peripherals.
  • Communication Interfaces: For communication needs, the MKE04Z64VLK4R features several serial communication interfaces, including I2C, SPI, and UART, allowing for easy integration into a larger system or network.

Robust Design

The MKE04Z64VLK4R is designed with a focus on reliability. It operates within an extended temperature range, making it suitable for harsh environments. Additionally, it includes features such as a watchdog timer and low-power modes to ensure stable operation over long periods.

Development and Support

Developers can take advantage of NXP's comprehensive suite of development tools for the Kinetis E series, including software libraries, development boards, and integrated development environments (IDEs). This support helps to streamline the development process, from initial prototyping to final production.

Whether you're designing an automotive control system, an industrial automation solution, or any application that requires a reliable microcontroller with a robust feature set, the NXP MKE04Z64VLK4R is an excellent choice that offers both performance and peace of mind.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3881 $51.1048
20+ $5.2415 $104.8300
30+ $5.0777 $152.3310
41+ $4.9139 $201.4699
53+ $4.7501 $251.7553
71+ $4.2587 $302.3677
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 944 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess