EN
  • EN
  • DE

MKE02Z32VLC2

Part No MKE02Z32VLC2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KE02
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MKE02Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315854557
Standard Package 250
Win Source Part Number 1078976-MKE02Z32VLC2
Ultra Librarian 3D Model Ultra Librarian MKE02Z32VLC2 CAD Model

Description

Product Overview: NXP MKE02Z32VLC2 Microcontroller

The NXP MKE02Z32VLC2 is a robust, cost-effective 32-bit microcontroller designed for a wide range of applications. It is part of the Kinetis E series which is specifically engineered for industrial and automotive applications requiring high reliability and energy efficiency. This microcontroller is built on the ARM Cortex-M0+ processor, offering a perfect blend of performance and power consumption.

With a CPU speed of up to 20 MHz and a flash memory size of 32KB, the MKE02Z32VLC2 is well-suited for handling complex tasks in embedded systems. It also includes 2.5KB of RAM, ensuring smooth operation and sufficient space for temporary data storage during processing tasks. The chip comes in a compact 32-pin LQFP package, making it ideal for space-constrained applications.

One of the key features of this microcontroller is its range of integrated peripherals. It includes multiple general-purpose input/output pins (GPIOs), several analog-to-digital converters (ADCs) with 12-bit resolution, and a variety of serial communication interfaces such as I2C, SPI, and UART. These interfaces enable the MKE02Z32VLC2 to connect with a variety of sensors, actuators, and other external devices, making it highly versatile for system integration.

The MKE02Z32VLC2 also boasts robust safety features, including a watchdog timer, low-voltage detection, and loss-of-clock safety functions, which are critical for ensuring the reliable operation of automotive and industrial control systems. The chip operates within an extended temperature range from -40°C to +105°C, which is essential for harsh environment applications.

For developers, NXP provides comprehensive software support, including the MCUXpresso Software and Development Kit (SDK) and a suite of development tools that facilitate rapid prototyping and streamline the product development process. This ensures that engineers can efficiently implement the MKE02Z32VLC2 into their designs, reducing time to market for their products.

In summary, the NXP MKE02Z32VLC2 microcontroller is a highly capable, reliable, and energy-efficient solution that meets the stringent requirements of industrial and automotive applications. Its rich set of features and extensive development support make it an excellent choice for engineers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7573 $52.3303
26+ $3.9034 $101.4884
40+ $3.7814 $151.2560
55+ $3.6594 $201.2670
71+ $3.5375 $251.1625
95+ $3.1715 $301.2925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess