EN
  • EN
  • DE

MK70FX512VMJ15

Part No MK70FX512VMJ15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K70 Sub-Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K70
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 128
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 71x16b. D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 256-LBGA
Manufacturer Package 256-MAPPBGA (17x17)
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758757-MK70FX512VMJ15
Popularity Medium
Supply and Demand Status Limited
Family Name MK70FX512
Introduction Date October 11, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK70FX512VMJ15 CAD Model

Description

Product Overview: NXP MK70FX512VMJ15 Microcontroller

The NXP MK70FX512VMJ15 is a high-performance microcontroller unit (MCU) from the Kinetis K70 family, designed to meet the needs of sophisticated applications that require exceptional computational power, rich connectivity, and reliability. This product is built on ARM's powerful Cortex-M4 core, with a frequency of 150 MHz, providing the muscle for intensive processing tasks.

Key Features

  • CPU: ARM Cortex-M4 core with DSP and floating-point unit (FPU), running up to 150 MHz.
  • Memory: 512 KB of flash memory and 128 KB of SRAM, ensuring ample space for complex software applications and data storage.
  • Graphics: Supports graphics LCD with a dedicated interface, enabling rich user interfaces and dynamic visual displays.
  • Connectivity: Multiple communication interfaces including Ethernet, USB Host/OTG/Device, CAN, and I2S, offering versatile connection options for various peripherals and networks.
  • Analog Modules: Features dual 16-bit analog-to-digital converters (ADCs) and dual 12-bit digital-to-analog converters (DACs) for precise analog signal processing.
  • Timers: Comprehensive timing and control capabilities with multiple timers, PWM modules, and real-time clock.
  • Security: Enhanced security features with hardware encryption support to ensure data protection and secure communications.

Applications

The MK70FX512VMJ15 is ideal for a broad range of applications, including but not limited to industrial control, medical devices, home automation, and point-of-sale systems. Its robust feature set enables developers to create complex and reliable systems that can handle demanding tasks.

Package and Quality

This MCU comes in a 256-pin MAPBGA package, providing a compact footprint for space-constrained applications. It is manufactured to meet the highest quality standards, ensuring stable and reliable performance in various operating conditions.

Support and Resources

NXP offers extensive support for the MK70FX512VMJ15 through its software development kits, reference manuals, datasheets, and technical support forums. Developers can access a wealth of resources to facilitate the design and development process, accelerating time to market for their products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5007 $69.0014
4+ $28.3082 $113.2328
6+ $27.4236 $164.5416
8+ $26.5390 $212.3120
10+ $25.6543 $256.5430
14+ $23.0005 $322.0070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess