EN
  • EN
  • DE

MK66FN2M0VLQ18R

Part No MK66FN2M0VLQ18R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MK66FN2M0
Other Names 568-13968-2,935322446528,568-13968-6,MK66FN2M0VLQ18R,568-13968-1
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264123-MK66FN2M0VLQ18R
Ultra Librarian 3D Model Ultra Librarian MK66FN2M0VLQ18R CAD Model

Description

Introducing the NXP MK66FN2M0VLQ18R Microcontroller

The NXP MK66FN2M0VLQ18R microcontroller is a state-of-the-art integrated circuit designed for high-performance applications that require robust processing capabilities, connectivity, and reliability. This powerful microcontroller is part of the Kinetis K6x Ethernet Crypto family, which is well-suited for a range of industrial and consumer applications, including IoT devices, networking equipment, and complex sensor systems.

Core Features

  • Advanced ARM Cortex-M4 Core: At the heart of the MK66FN2M0VLQ18R is an ARM Cortex-M4 processor with a Floating Point Unit (FPU), running at a frequency of up to 180 MHz. This core provides the computational power necessary for intensive tasks and mathematical calculations.
  • Large Memory Capacity: With 2MB of flash memory and 256KB of RAM, this microcontroller offers ample space for complex software applications and data buffering.
  • Rich Connectivity Options: The device features various communication interfaces, including Ethernet, USB (with OTG capability), CAN, and multiple serial communication options, making it a versatile choice for connected solutions.

Security and Reliability

The MK66FN2M0VLQ18R is equipped with a range of security features to ensure the integrity and confidentiality of data. It includes a Cryptographic Acceleration and Assurance Module (CAAM), a Random Number Generator, and a Memory Protection Unit (MPU) to enhance security and system reliability.

Flexible Peripherals

With an array of peripheral options, the MK66FN2M0VLQ18R can interface with a wide range of external devices. It supports multiple analog-to-digital (and digital-to-analog) converters, a variety of timers, and touch-sensing inputs, making it highly adaptable to the needs of sophisticated embedded systems.

Energy Efficiency

Despite its powerful performance, the MK66FN2M0VLQ18R is designed with energy efficiency in mind. It features multiple power-saving modes, including a low-leakage stop mode and a very low power stop mode, which help to minimize power consumption during idle times or when lesser performance is required.

Overall, the NXP MK66FN2M0VLQ18R microcontroller is an exceptional choice for designers looking to incorporate a reliable, secure, and high-performing microcontroller into their next-generation products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5776 $75.1552
3+ $35.1993 $105.5979
5+ $34.0101 $170.0505
7+ $31.6318 $221.4226
9+ $30.4426 $273.9834
11+ $29.2534 $321.7874
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess