EN
  • EN
  • DE

MK60DX256ZVLL10

Part No MK60DX256ZVLL10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K60 Sub-Family Reference Manual | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 66
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MK60DX256
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1223960-MK60DX256ZVLL10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK60DX256ZVLL10 CAD Model

Description

NXP MK60DX256ZVLL10 Microcontroller

The NXP MK60DX256ZVLL10 is a high-performance microcontroller that belongs to the Kinetis K60 100 MHz MCU family. Designed for a wide range of applications, this microcontroller is ideal for industrial control, medical systems, and IoT applications that require significant processing capability, connectivity, and reliability.

The MK60DX256ZVLL10 is built on the ARM Cortex-M4 core, which provides a perfect blend of energy efficiency and computational power. The core operates at a frequency of up to 100 MHz and includes a floating-point unit (FPU) for efficient handling of complex mathematical computations. This makes it suitable for applications that require precise motor control, digital signal processing, or advanced algorithms.

This microcontroller offers an extensive range of integrated features:

  • Memory: The device comes with 256 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Connectivity: It includes various communication interfaces such as Ethernet, USB, CAN, and multiple serial communication options (I2C, SPI, UART), allowing for versatile connectivity options.
  • Timers and Analog Interfaces: It is equipped with multiple 16-bit and 32-bit timers, alongside high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which are essential for real-time control applications.
  • Security and Integrity: The MK60DX256ZVLL10 features a hardware random number generator and a cryptographic acceleration unit, enhancing security capabilities for data encryption and decryption.
  • Low Power Consumption: The microcontroller is designed for low-power operation with multiple power-saving modes, making it suitable for battery-operated devices.

Furthermore, the MK60DX256ZVLL10 is supported by the NXP software and hardware development tools, including the MCUXpresso Software and Development Kit (SDK) and Processor Expert software, which facilitate rapid development and prototyping.

With its robust feature set, the NXP MK60DX256ZVLL10 microcontroller is a powerful and flexible solution for designers looking to create sophisticated and efficient devices in a range of markets and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9372 $71.7488
8+ $14.7177 $117.7416
13+ $14.2578 $185.3514
17+ $13.7979 $234.5643
22+ $13.3379 $293.4338
29+ $11.9582 $346.7878
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess