EN
  • EN
  • DE

MK60DX256VMD10

Part No MK60DX256VMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K60 Sub-Family | IC MCU 32BIT 256KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK60DX256
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223959-MK60DX256VMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK60DX256VMD10 CAD Model

Description

The NXP MK60DX256VMD10 is a high-performance, low-power, 32-bit microcontroller unit (MCU) designed for a wide range of industrial and consumer applications. This MCU is part of the Kinetis K60 family and is built on the ARM Cortex-M4 core, offering exceptional processing power combined with advanced features to facilitate complex tasks and enhance product performance.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz, with a Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing.
  • Memory: The MK60DX256VMD10 comes with 256 KB of flash memory and 64 KB of RAM, providing ample space for application code and data.
  • Connectivity: It includes a variety of communication interfaces such as Ethernet, USB OTG (On-The-Go), CAN, and multiple serial communication interfaces (UART, SPI, I2C).
  • Timer/Counters: Multiple flexible timers, PWM modules, and real-time clock for precise event timing and waveform generation.
  • Analog Modules: Features include analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for interfacing with sensors and other analog devices.
  • Security: The device ensures secure applications with features such as a hardware random-number generator, CRC (Cyclic Redundancy Check) engine, and a memory protection unit.
  • Power Efficiency: Multiple power-saving modes, including low-leakage stop mode and very-low-power run and wait modes, make it ideal for battery-operated devices.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +105°C, suitable for harsh environments.

Applications

The flexibility and performance of the MK60DX256VMD10 make it an excellent choice for applications such as industrial control systems, medical equipment, smart meters, automotive applications, and IoT devices. Its extensive set of peripherals and connectivity options enable designers to create systems with robust communication capabilities and sophisticated control algorithms.

Support and Tools

NXP provides comprehensive development support for the MK60DX256VMD10 with software libraries, development tools, and reference designs to accelerate product development. The MCU is supported by the NXP MCUExpresso SDK, IDE, and Configuration Tools, as well as third-party development environments, ensuring a smooth design process from prototype to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1737 $72.6948
8+ $14.9119 $119.2952
12+ $14.4458 $173.3496
17+ $13.9798 $237.6566
22+ $13.5139 $297.3058
29+ $12.1159 $351.3611
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess