EN
  • EN
  • DE

MK60DX256VLL10

Part No MK60DX256VLL10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K60 Sub-Family | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 66
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MK60DX256
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1223957-MK60DX256VLL10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK60DX256VLL10 CAD Model

Description

NXP MK60DX256VLL10 Microcontroller

The NXP MK60DX256VLL10 is a high-performance microcontroller unit (MCU) that is part of NXP's Kinetis K60 family, designed for a wide range of industrial, commercial, and consumer applications. This device integrates advanced features that cater to the needs of complex and demanding applications, making it an ideal choice for designers looking for a balance between performance and power efficiency.

Key Features:

  • Core: At the heart of the MK60DX256VLL10 is an ARM Cortex-M4 core which operates at up to 100 MHz, delivering robust processing capabilities with a Floating Point Unit (FPU) for enhanced computational efficiency.
  • Memory: The MCU comes equipped with 256 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage without the need for external memory components.
  • Communication Interfaces: A rich set of communication features is included, such as multiple UARTs, SPI, I2C modules, and USB 2.0 Full-Speed/OTG. This ensures flexible connectivity options for various peripherals and devices.
  • Analog Modules: The device features several analog components, including a 16-bit ADC, a 12-bit DAC, and analog comparators, enabling precise sensor data acquisition and control applications.
  • Timers: It also offers a variety of timing and control functionalities with multiple timer/PWM channels, which are essential for tasks that require precise timing, such as motor control.
  • Security and Integrity: To ensure data security, the MCU includes a Cryptographic Acceleration Unit (CAU) and a Random Number Generator Accelerator (RNGA), alongside a Memory Protection Unit (MPU) to enhance the reliability and integrity of the system.
  • Package: The MK60DX256VLL10 is available in a 100-pin LQFP package, which provides a compact footprint while still offering ample I/O options for interfacing with external components.

Applications:

The versatility of the MK60DX256VLL10 makes it suitable for a diverse array of applications, including but not limited to industrial control systems, medical devices, smart metering, home automation, and IoT devices. Its integration of advanced control and communication features allows developers to create sophisticated and reliable products that can meet the evolving demands of modern technology.

With its robust feature set and flexible options, the NXP MK60DX256VLL10 stands as a powerful core for any embedded system, driving innovation and efficiency in a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5927 $66.3708
9+ $13.6146 $122.5314
14+ $13.1891 $184.6474
19+ $12.7636 $242.5084
24+ $12.3382 $296.1168
32+ $11.0618 $353.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 4 pcs
Order Increment : 940 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess