Product Overview: MK51DX256CLL7
The MK51DX256CLL7 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for a wide range of applications requiring sophisticated control and connectivity features. This product is part of NXP's Kinetis K series, which is based on the ARM Cortex-M4 core, offering users exceptional speed, efficiency, and functionality.
Key Features
- Core: ARM Cortex-M4 running at up to 50MHz, with Floating Point Unit (FPU) for enhanced computational performance.
- Memory: Equipped with 256KB of flash memory and 32KB of RAM, providing ample space for complex applications and data storage.
- Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART/USART, and USB OTG, enabling versatile peripheral connectivity and data exchange.
- Analog Features: Features multiple 16-bit Analog-to-Digital Converters (ADCs) and a 12-bit Digital-to-Analog Converter (DAC) for precise analog signal management.
- Timers: Offers multiple timing and control functionalities with its Real-Time Clock, multiple General Purpose Timers, and PWM modules.
- Package: Available in an LQFP-144 package, providing a compact footprint for space-constrained applications.
- Operating Conditions: Designed to operate within a temperature range of -40°C to 105°C, ensuring reliability across various environments.
Applications
The MK51DX256CLL7 is suitable for a broad spectrum of applications, including but not limited to:
- Industrial control systems
- Automotive electronics
- Robotics
- Medical devices
- Consumer electronics
- Internet of Things (IoT) devices
Support and Resources
NXP provides extensive support for the MK51DX256CLL7 MCU, including comprehensive documentation, development tools, and software libraries to accelerate the design and development process. Developers can access NXP's online resources for sample code, reference designs, and technical support to ensure a successful product deployment.