EN
  • EN
  • DE

MK20DX128VLL7

Part No MK20DX128VLL7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K20 Sub-Family | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 66
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MK20DX128
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1223878-MK20DX128VLL7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK20DX128VLL7 CAD Model

Description

NXP MK20DX128VLL7 Microcontroller

The NXP MK20DX128VLL7 microcontroller is part of the Kinetis K20 50 MHz family, which is a step up in performance, memory size, and feature integration from the K10 family. This microcontroller is designed to address the needs of a wide range of applications, including industrial control, medical devices, and consumer electronics, offering a balanced blend of performance, power efficiency, and peripheral sets.

At the heart of the MK20DX128VLL7 is an ARM Cortex-M4 core, which provides a robust architecture for high-performance embedded systems. The core operates at a frequency of up to 50 MHz and includes a floating-point unit (FPU) for efficient handling of computationally intensive applications such as digital signal processing.

The device is equipped with 128 KB of flash memory and 16 KB of SRAM, which are ample for a variety of complex applications. The flash memory also features FlexMemory, which is a flexible memory architecture that allows for easy upgrades and memory expansion. The inclusion of multiple power modes and the low-power operation capabilities make this microcontroller suitable for battery-powered and power-sensitive applications.

Connectivity options are abundant, with features such as multiple serial communication interfaces including I2C, SPI, and UARTs. It also offers USB 2.0 full-speed and low-speed operation with an on-chip transceiver and a 5V to 3.3V voltage regulator, which simplifies the design for USB connectivity. Additionally, the MK20DX128VLL7 supports a variety of analog peripherals, including a 16-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and analog comparators.

Enhancing its security features, the MK20DX128VLL7 incorporates a hardware random number generator and a cyclic redundancy check engine to ensure data integrity. It also features a Memory Protection Unit (MPU) that enhances the reliability of the system by preventing unauthorized memory access.

For development and debugging, the microcontroller supports JTAG and SWD interfaces, which are standard for ARM Cortex microcontrollers. This ensures compatibility with a wide range of development tools and environments.

Overall, the NXP MK20DX128VLL7 is a powerful and versatile microcontroller that offers a rich set of peripherals and features suitable for a multitude of embedded applications, all while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6338 $58.1690
13+ $9.5458 $124.0954
19+ $9.2474 $175.7006
26+ $8.9491 $232.6766
34+ $8.6509 $294.1306
45+ $7.7558 $349.0110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess