EN
  • EN
  • DE

NCP51530BDR2G

Part No NCP51530BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description 700V HALF BRIDGE DRIVER / Half Bridge (2) Driver General Purpose Power MOSFET 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Full Half-Bridge Drivers
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Half Bridge (2)
Applications General Purpose
Interface Logic, PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 2A
Current - Peak Output 2.2A
Voltage - Supply 10V ~ 17V
Voltage - Load 700V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP51530
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP51530BDR2GOSCT,NCP51530BDR2GOSTR,NCP51530BDR2G-ND,NCP51530BDR2GOSDKR
Standard Package 2,500
Win Source Part Number 1323548-NCP51530BDR2G
Ultra Librarian 3D Model Ultra Librarian NCP51530BDR2G CAD Model

Description

ON Semiconductor NCP51530BDR2G High-Speed Gate Driver

The NCP51530BDR2G is a high-performance, high-speed gate driver designed to meet the stringent demands of modern power conversion electronics. Manufactured by ON Semiconductor, this driver is capable of efficiently driving a pair of power MOSFETs or IGBTs in a half-bridge configuration. Its robust design and advanced features make it an ideal choice for a variety of applications including switch-mode power supplies, power inverters, and motor control systems.

The NCP51530BDR2G operates from a wide range of supply voltages, from 10V to 30V, providing the versatility needed to accommodate different system designs. This driver boasts an impressive peak current capability of up to ±5 A, ensuring that your power transistors switch on and off rapidly, thereby reducing switching losses and improving overall efficiency.

One of the key features of the NCP51530BDR2G is its fast propagation delay of typically 25 ns, which contributes to the reduction of dead-time and further optimizes system performance. This is complemented by its rise and fall times of approximately 10 ns, making it one of the fastest drivers in its class. The device also includes a robust under-voltage lockout (UVLO) feature for both the high-side and low-side channels, ensuring that the driver operates only when sufficient supply voltage is present.

The NCP51530BDR2G offers a high degree of flexibility, with separate high-side and low-side inputs that allow for independent gate drive control. This is particularly useful for advanced control schemes such as phase-shifted full-bridge or resonant converters. Additionally, the driver's cross-conduction prevention logic minimizes the risk of shoot-through, enhancing system safety and reliability.

Packaged in a compact SOIC-8 package, the NCP51530BDR2G is not only space-efficient but also features a lead-free, halogen-free design, making it compliant with current environmental regulations. Whether you're designing for industrial, automotive, or consumer markets, the NCP51530BDR2G from ON Semiconductor is a gate driver you can rely on for high-speed, high-efficiency performance.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2775 $51.1000
100+ $1.0482 $104.8200
150+ $1.0155 $152.3250
205+ $0.9827 $201.4535
265+ $0.9499 $251.7235
355+ $0.8517 $302.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,149 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess