EN
  • EN
  • DE

MK10DN512ZVMC10

Part No MK10DN512ZVMC10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 121MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Manufacturer NXP
Series Kinetis K10
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-MAPBGA (8x8)
Family Name MK10DN512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884932-MK10DN512ZVMC10
Ultra Librarian 3D Model Ultra Librarian MK10DN512ZVMC10 CAD Model

Description

Product Overview: NXP MK10DN512ZVMC10 Microcontroller

The NXP MK10DN512ZVMC10 is a high-performance microcontroller that is part of the Kinetis K10 MCU family. This device is built on the ARM Cortex-M4 core, offering users a powerful combination of efficiency, speed, and enhanced features suitable for a wide range of applications. With its 32-bit architecture, the MK10DN512ZVMC10 is designed to deliver exceptional computational power while maintaining low power consumption, making it an ideal choice for industrial control, medical devices, automotive systems, and IoT applications.

Key Features:

  • CPU: ARM Cortex-M4 running at up to 100 MHz with DSP and floating-point unit (FPU) for enhanced computational capabilities.
  • Memory: 512 KB flash memory and 128 KB RAM provide ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART, CAN, and USB 2.0 Full-Speed for versatile connectivity.
  • Analog Modules: Integrated analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators facilitate precise signal processing.
  • Timers and PWM: A variety of timing and control modules, including multiple PWM channels, for accurate timing operations and motor control.
  • Security and Integrity: Features a Memory Protection Unit (MPU) and a Cryptographic Acceleration Unit (CAU) for enhanced security measures.
  • Power Efficiency: Equipped with multiple power-saving modes to ensure optimal power management for battery-powered and energy-sensitive applications.
  • Package: Available in a 144-pin MAPBGA package that is suitable for space-constrained applications.

Applications:

The NXP MK10DN512ZVMC10's rich set of features makes it highly adaptable for a variety of applications, including:

  • Industrial Automation and Control Systems
  • Medical Devices and Healthcare Equipment
  • Automotive Systems, such as Sensor Fusion and Body Electronics
  • Smart Home Devices and Home Automation
  • Internet of Things (IoT) Devices and Gateways

With its robust design and comprehensive feature set, the NXP MK10DN512ZVMC10 microcontroller is a reliable and versatile choice for developers looking to push the boundaries of innovation in embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5576 $66.2304
9+ $13.5858 $122.2722
14+ $13.1612 $184.2568
19+ $12.7366 $241.9954
24+ $12.3122 $295.4928
32+ $11.0385 $353.2320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess