Product Overview: 74HCT164PW by NXP Semiconductors
The 74HCT164PW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver robust performance for a wide range of digital applications. This integrated circuit falls under the 74HCT series, which is known for its compatibility with TTL levels while offering the low power consumption and high noise immunity of CMOS technology.
Key Features
- Logic Type: 8-bit serial-in, parallel-out shift register
- Operating Voltage: 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
- High-Speed Performance: Typical shift frequency of 29 MHz, ensuring quick data processing for time-sensitive applications.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing the ability to interface with a variety of digital circuits.
- Package Type: Available in a TSSOP-14 (Thin Shrink Small Outline Package) which offers a compact footprint suitable for space-constrained applications.
Applications
The versatility of the 74HCT164PW makes it an ideal choice for a variety of applications, such as:
- Serial-to-parallel data conversion
- Remote control holding registers
- Sequential logic operations
- LED displays and indicators
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74HCT164PW is no exception, being manufactured in facilities that are certified for international quality standards. With its robust construction and tested performance, this shift register is designed to provide reliable operation even in demanding conditions.
Environmental Considerations
Environmental sustainability is a key consideration in the design and manufacture of NXP products. The 74HCT164PW adheres to stringent environmental regulations, ensuring that it is compliant with RoHS (Restriction of Hazardous Substances) directives and is capable of supporting green initiatives in electronics design.
Support and Resources
For engineers and designers, NXP provides comprehensive support and resources for the 74HCT164PW, including datasheets, application notes, and design tools, to facilitate the integration of this component into various digital systems.