EN
  • EN
  • DE

CH22LS

Part No CH22LS
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description FUSE HLDR CART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr Eaton Bussmann
Series CH
Package Bulk
Product Status Active
Accessory Type Lock
For Use With/Related Products Fuseholder; CH
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 992184-CH22LS
Ultra Librarian 3D Model Ultra Librarian CH22LS CAD Model

Description

The 992184-CH22LS is a circuit protection accessory from the CH series by Eaton Bussmann.

  • Accessory: Lock
  • For Use With: Fuseholders of the CH series
  • Package: Bulk
  • Quantity: Single piece
  • Manufacturer: Eaton Bussmann
  • Status: Active
  • ECCN: EAR99
  • HTSUS: 8538.90.8180
  • MSL Level: Not applicable

You May Also Be Interested in

Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703
Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Lowest to $4.8524
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us
Littelfuse Inc.
COVER FOR MAXIHOLDER 152001.
Need more? Email Us
Littelfuse Inc.
FUSE ACS CVER/PLLR 30A 600V 1POL
Need more? Email Us
Littelfuse Inc.
FUSE LOCKWASHER ACS
Lowest to $0.1324
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Littelfuse Inc.
MODULE 4 STUD ASSEMBLY M6 THREAD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess