EN
  • EN
  • DE

MIMXRT1166CVM5A

Part No MIMXRT1166CVM5A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 289LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000779-MIMXRT1166CVM5A
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series i.MX
Package Tray
Package / Case 289-LFBGA
Mounting Type Surface Mount
Supplier Device Package 289-LFBGA (14x14)
Operating Temperature -40°C ~ 105°C (TJ)
RAM Size 1M x 8
Oscillator Type Internal
Program Memory Type External Program Memory
Ultra Librarian 3D Model Ultra Librarian MIMXRT1166CVM5A CAD Model

Description

Product Overview: MIMXRT1166CVM5A

The MIMXRT1166CVM5A is a high-performance microcontroller product from NXP Semiconductors, designed to bridge the gap between traditional microcontrollers and microprocessors. This crossover processor is part of the i.MX RT1160 series, which is known for its remarkable processing power, advanced integration, and versatile features that cater to a wide range of applications.

Key Features

  • High-Speed Processing: Equipped with a Cortex-M7 core running up to 800MHz, this device offers high CPU performance which makes it ideal for compute-intensive applications.
  • Advanced Integration: The MIMXRT1166CVM5A integrates a wealth of peripherals including multiple high-speed USB ports, Ethernet, CAN-FD, and FlexIO for versatile connectivity options.
  • Graphics Capabilities: With its LCD display interface and GPU, the processor supports 2D graphics acceleration, enabling rich graphical user interfaces.
  • Memory Options: This MCU supports various external memory interfaces, including NAND, eMMC, QuadSPI, and HyperFlash, providing flexibility for system designers.
  • Security Features: Security is a priority with this product, featuring an on-the-fly AES decryption for external flash, secure boot, and high assurance boot (HAB) to ensure system integrity.

Applications

The MIMXRT1166CVM5A is highly suitable for a range of applications, such as:

  • Industrial Automation
  • IoT Edge Solutions
  • Consumer Electronics
  • Audio Subsystems
  • Automotive Control and Networking

Conclusion

Overall, the NXP MIMXRT1166CVM5A microcontroller is a powerful and flexible solution for designers looking to elevate their embedded applications. Its high-speed processing capabilities, coupled with advanced security features and a wide array of peripherals, make it a top choice for applications requiring high performance, rich multimedia experiences, and robust security measures.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess