EN
  • EN
  • DE

MIMXRT1064CVL5A

Part No MIMXRT1064CVL5A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 196MAPBGA / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 528MHz 4MB (4M x 8) FLASH 196-LFBGA (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1064
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 528MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 127
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (10x10)
Base Product Number MIMXRT1064
Other Names 568-14708,935377468557
Standard Package 240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263839-MIMXRT1064CVL5A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1064CVL5A CAD Model

Description

The NXP MIMXRT1064CVL5A is a high-performance microcontroller designed to meet the needs of various demanding applications. This powerful MCU is part of NXP's i.MX RT series and is specifically engineered to bridge the gap between high-end MCUs and low-end microprocessors, providing a wealth of features and capabilities.

Key Features

  • Core: The MIMXRT1064CVL5A is equipped with an ARM Cortex-M7 core running at up to 600 MHz, which delivers high CPU performance and excellent real-time response.
  • Memory: It comes with 1MB of on-chip SRAM, which is flexibly configured as TCM or general-purpose on-chip RAM, and 4MB of on-chip Flash for reliable storage.
  • Advanced Integration: The device integrates a range of peripherals, including Ethernet, USB OTG with PHY, CAN, and FlexSPI for serial NOR Flash or SD card interface.
  • Graphics Acceleration: For applications requiring rich graphics, the MCU offers a 2D graphics acceleration engine and display controller.
  • Audio Capabilities: With support for multiple audio interfaces, including I2S, AC97, TDM, and SPDIF, the microcontroller is well-suited for audio applications.

Connectivity and I/O

The MIMXRT1064CVL5A provides extensive connectivity options. It features high-speed USB with PHY, making it ideal for applications that require robust USB connectivity. The Ethernet controller supports communication in networked systems, while the multiple serial interfaces (UART, SPI, I2C) enable easy connection to a wide array of sensors and peripherals.

Energy Efficiency and Reliability

Despite its powerful performance, the MIMXRT1064CVL5A is designed with energy efficiency in mind. It offers various low-power modes to minimize power consumption during idle or low-activity periods. Additionally, the MCU's reliability is enhanced by its built-in voltage monitoring and power management capabilities.

Applications

This microcontroller is ideally suited for applications in industrial control, IoT, consumer electronics, and automotive systems, where high computing performance, rich multimedia, and flexible connectivity are required. Its robust feature set and high level of integration make it an excellent choice for designers looking to create sophisticated and power-conscious devices.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess